TRIAC 700V 2.5A TO220 Product overview: TIC201S from Bourns, Inc. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 2.5A, TO220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 2.5A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TIC201S can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 212835-TIC201S
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 30mA
Configuration: Single
Voltage - Off State: 700V
Voltage - Gate Trigger (Vgt) (Max): 2.5V
Current - Gate Trigger (Igt) (Max): 25mA
Current - On State (It (RMS)) (Max): 2.5A
Current - Non Rep. Surge 50, 60Hz (Itsm): 12A @ 50Hz
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 110°C (TC)
Case / Package: TO-220
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | 300-TIC201S | 212835-TIC201S |
| Product Name | 700V 2.5A TO220 Triac | Triacs - TIC201S |
| Package Type | Tube/Rail | TO-220 |
| VDRM | 700 volts | 700 volts |
| ITSM | 2.5 amps | 2.5 amps |