Manufacturer: Bourns Inc.
Win Source Part Number: 899590-TIC201M-S
Operating Temperature Range: -40°C ~ 110°C (TC)
Features: TRIAC Standard 600 V 2.5 A Through Hole TO-220
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: TIC201
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
TRIAC 600V 2.5A TO220 Product overview: TIC201M-S from Bourns, Inc. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2.5A, TO220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 2.5A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TIC201M-S can be used for catalog matching and distributor lookup.
TRIAC Standard 600V 2.5A Through Hole TO-220
TRIAC 600V 2.5A TO220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 899590-TIC201M-S | 300-TIC201M-S | TIC201M-S-ND | TIC201M-S |
| Product Name | Triacs - TIC201M-S | 600V 2.5A TO220 Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220 | Tube | TO-220; TO-220-3 | TO-220-3 |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 C (-40 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |
| Standards and Certifications | RoHS | |||
| VDRM | 600 volts | 600 volts |