SUPPRESSOR TCS DUAL 40V 500MA
Manufacturer: Bourns Inc.
Win Source Part Number: 810579-TCS-DL004-500
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Number of Circuits: 2
Technology: Internal Switch
Voltage - Working: 40V
Supplier Device Package: 6-DFN (4x2.5)
Manufacturer Package: 4-VDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: TCS-DL004
SUPPRESSOR TCS DUAL 40V 500MA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Surge Suppressors | Surge Suppressors | Dataline and DC Signal Surge Suppressors |
| Product Number | TCS-DL004-500-WHTR-ND | 810579-TCS-DL004-500-WH | TCS-DL004-500-WH |
| Product Name | Surge Suppression ICs | Surge Suppression ICs - TCS-DL004-500-WH | Circuit Protection - Surge Suppression ICs |
| Application | General Purpose |