Manufacturer: Bourns Inc.
Win Source Part Number: 849065-TCS-DL004-250
Package: Reel - TR
Family Name: TCS-DL004
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Other Part Number: TCS-DL004-250-WHDKR,
SUPPRESSOR TCS DUAL 40V 250MA
SUPPRESSOR TCS DUAL 40V 250MA
SUPPRESSOR TCS DUAL 40V 250MA
SUPPRESSOR TCS DUAL 40V 250MA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Surge Suppressors | Surge Suppressors | Dataline and DC Signal Surge Suppressors |
| Product Number | 849065-TCS-DL004-250-WH | TCS-DL004-250-WHTR-ND | TCS-DL004-250-WH |
| Product Name | Surge Suppression ICs - TCS-DL004-250-WH | Surge Suppression ICs | Circuit Protection - Surge Suppression ICs |
| Application | General Purpose |