The Bourns TC42 series trimmer potentiometer, part number 34AK1635, features a resistance value of 500 ohms with a tolerance of ±25%. It is designed for surface mount applications and offers a single-turn adjustment with a mechanical angle of continuous rotation. The device operates within a temperature range of -40 °C to +100 °C and has a power rating of 0.1 watt at 70 °C. This trimpot has a contact resistance variation of 5% maximum and a temperature coefficient of ±250 ppm/°C. It is packaged in a standard reel of 3000 pieces and is compliant with RoHS directives. The recommended adjustment tool has specific dimensions for optimal use, and care should be taken to avoid excessive force during adjustment to prevent damage. Engineers should consider this trimmer for applications requiring precise resistance adjustments in compact electronic designs.
TRIMMER 500 OHM 0.1W J LEAD TOP Product overview: TC42X-2-501E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC42X-2-501E can be used for catalog matching and distributor lookup.
500 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
500 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
500 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
RES, TRIMMER, TOP ADJ, 500R, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC42 Series RoHS Compliant: Yes
RES, TRIMMER, TOP ADJ, 500R, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC42 Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 80-TC42X-2-501E | 118-TC42X-2-501ETR-ND | 33M0853 |
| Product Name | 500 OHM 0.1W Trimmer Potentiometer | Trimmer Potentiometers | Res, Trimmer, Top Adj, 500R, 1Turn, Smd; Trimpot Type Bourns |
| Technology / Construction | Cermet | Cermet | Cermet |
| Resistance Range | 500 ohms | 500 ohms | |
| Standards and Certifications | RoHS | RoHS | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); J-leads | Surface Mount Technology (SMT / SMD) |