TRIMMER 200K OHM 0.1W J LEAD TOP Product overview: TC42X-2-204E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC42X-2-204E can be used for catalog matching and distributor lookup.
200 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
200 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
200 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
TRIMMER-2mm Open-Frame Trimming Potentio
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 80-TC42X-2-204E | TC42X-2-204ETR-ND | 76T0735 |
| Product Name | 0.1W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer-2Mm Open-Frame Trimming Potentio Bourns |
| Technology / Construction | Cermet | Cermet | |
| Resistance Range | 200000 ohms | ||
| Standards and Certifications | RoHS | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); J-leads |