20 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
20 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
20 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
TRIMMER 20K OHM 0.1W J LEAD TOP Product overview: TC42X-2-203E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC42X-2-203E can be used for catalog matching and distributor lookup.
Win Source Part Number: 1342278-TC42X-2-203E
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Series: Trimpot® TC42 - Open Frame
Termination Style: J Lead
Package: Tape & Reel
Size / Dimension: Rectangular - 0.102" x 0.087" Face (2.60mm x 2.20mm)
Standard Package: 3,000
Tolerance: ±25%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 0.1W, 1/10W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 20 kOhms
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.31.0000
Mfr: Bourns Inc.
Base Product Number: TC42X
California Prop 65: Warning Information
RES, TRIMMER, TOP ADJ, 20K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC42 Series RoHS Compliant: Yes
RES, TRIMMER, TOP ADJ, 20K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC42 Series RoHS Compliant: Yes
TRIMMER 20K OHM 0.1W J LEAD TOP
TRIMMER 20K OHM 0.1W J LEAD TOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | TC42X-2-203ETR-ND | 80-TC42X-2-203E | 1342278-TC42X-2-203E | 33M0852 | TC42X-2-203E | TC42X-2-203E |
| Product Name | Trimmer Potentiometers | 0.1W Trimmer Potentiometer | Potentiometers, Variable Resistors - Trimmer Potentiometers | Res, Trimmer, Top Adj, 20K, 1Turn, Smd; Trimpot Type Bourns | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | Cermet | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); J-leads | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); J-leads; Surface Mount | ||
| Potentiometer Type | Standard Potentiometer; Trimmer | Digital Potentiometer | ||||
| Tolerance | 25 +/- % | 25 +/- % | 25 +/- % | 25 +/- % |