Bourns, Inc. 200 OHM 0.1W Trimmer Potentiometer TC42X-2-201E

Description
TRIMMER 200 OHM 0.1W J LEAD TOP Product overview: TC42X-2-201E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC42X-2-201E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 200 OHM 0.1W J LEAD TOP Product overview: TC42X-2-201E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC42X-2-201E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200 OHM 0.1W Trimmer Potentiometer - 80-TC42X-2-201E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 OHM 0.1W Trimmer Potentiometer
80-TC42X-2-201E
200 OHM 0.1W Trimmer Potentiometer 80-TC42X-2-201E
TRIMMER 200 OHM 0.1W J LEAD TOP Product overview: TC42X-2-201E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC42X-2-201E can be used for catalog matching and distributor lookup.

TRIMMER 200 OHM 0.1W J LEAD TOP Product overview: TC42X-2-201E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC42X-2-201E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 118-TC42X-2-201ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-TC42X-2-201ETR-ND
Trimmer Potentiometers 118-TC42X-2-201ETR-ND
200 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 118-TC42X-2-201ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-TC42X-2-201ECT-ND
Trimmer Potentiometers 118-TC42X-2-201ECT-ND
200 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 118-TC42X-2-201EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-TC42X-2-201EDKR-ND
Trimmer Potentiometers 118-TC42X-2-201EDKR-ND
200 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - TC42X-2-201E
936155-TC42X-2-201E
Trimmer Potentiometers - TC42X-2-201E 936155-TC42X-2-201E
Manufacturer: Bourns Inc. Win Source Part Number: 936155-TC42X-2-201E Series: Trimpot® TC42 - Open Frame Features: 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Family Name: TC42X Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8533.31.0000 Other Part Number: 118-TC42X-2-201ETR, TC42X-2-201E-ND, 118-TC42X-2-201ECT, 118-TC42X-2-201EDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 936155-TC42X-2-201E
Series: Trimpot® TC42 - Open Frame
Features: 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet Turn Top Adjustment
Package: Reel - TR
Mounting: Surface Mount
Family Name: TC42X
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.31.0000
Other Part Number: 118-TC42X-2-201ETR, TC42X-2-201E-ND, 118-TC42X-2-201ECT, 118-TC42X-2-201EDKR

Buy Now Datasheet
Trimmer Potentiometers - TC42X-2-201E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
TC42X-2-201E
Trimmer Potentiometers TC42X-2-201E
TRIMMER 200 OHM 0.1W J LEAD TOP

TRIMMER 200 OHM 0.1W J LEAD TOP

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - TC42X-2-201E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
TC42X-2-201E
Potentiometers, Variable Resistors - Trimmer Potentiometers TC42X-2-201E
TRIMMER 200 OHM 0.1W J LEAD TOP

TRIMMER 200 OHM 0.1W J LEAD TOP

Supplier's Site
Trimmer-2Mm Open-Frame Trimming Potentio Bourns - 76T0734 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer-2Mm Open-Frame Trimming Potentio Bourns
76T0734
Trimmer-2Mm Open-Frame Trimming Potentio Bourns 76T0734
TRIMMER-2mm Open-Frame Trimming Potentio

TRIMMER-2mm Open-Frame Trimming Potentio

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 80-TC42X-2-201E 118-TC42X-2-201ETR-ND 936155-TC42X-2-201E TC42X-2-201E TC42X-2-201E 76T0734
Product Name 200 OHM 0.1W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers - TC42X-2-201E Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer-2Mm Open-Frame Trimming Potentio Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms
Standards and Certifications RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data