Bourns, Inc. 0.1W Trimmer Potentiometer TC42X-2-105E

Description
TRIMMER 1M OHM 0.1W J LEAD TOP Product overview: TC42X-2-105E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC42X-2-105E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 1M OHM 0.1W J LEAD TOP Product overview: TC42X-2-105E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC42X-2-105E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1W Trimmer Potentiometer - 80-TC42X-2-105E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1W Trimmer Potentiometer
80-TC42X-2-105E
0.1W Trimmer Potentiometer 80-TC42X-2-105E
TRIMMER 1M OHM 0.1W J LEAD TOP Product overview: TC42X-2-105E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC42X-2-105E can be used for catalog matching and distributor lookup.

TRIMMER 1M OHM 0.1W J LEAD TOP Product overview: TC42X-2-105E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC42X-2-105E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 118-TC42X-2-105ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-TC42X-2-105ECT-ND
Trimmer Potentiometers 118-TC42X-2-105ECT-ND
TRIMMER 1M OHM 0.1W J LEAD TOP

TRIMMER 1M OHM 0.1W J LEAD TOP

Buy Now Datasheet
Trimmer Potentiometers - 118-TC42X-2-105ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-TC42X-2-105ETR-ND
Trimmer Potentiometers 118-TC42X-2-105ETR-ND
1 MOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 MOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 118-TC42X-2-105EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-TC42X-2-105EDKR-ND
Trimmer Potentiometers 118-TC42X-2-105EDKR-ND
TRIMMER 1M OHM 0.1W J LEAD TOP

TRIMMER 1M OHM 0.1W J LEAD TOP

Buy Now Datasheet
Trimmer Potentiometers - TC42X-2-105E - 936154-TC42X-2-105E - Win Source Electronics
Laguna Hills, CA, United States
Trimmer Potentiometers - TC42X-2-105E
936154-TC42X-2-105E
Trimmer Potentiometers - TC42X-2-105E 936154-TC42X-2-105E
Manufacturer: Bourns Inc. Win Source Part Number: 936154-TC42X-2-105E Series: Trimpot® TC42 - Open Frame Features: 1 MOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Family Name: TC42X Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8533.31.0000

Manufacturer: Bourns Inc.
Win Source Part Number: 936154-TC42X-2-105E
Series: Trimpot® TC42 - Open Frame
Features: 1 MOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Package: Reel - TR
Mounting: Surface Mount
Family Name: TC42X
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.31.0000

Buy Now Datasheet
Trimmer-2Mm Open-Frame Trimming Potentio Bourns - 14P7517 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer-2Mm Open-Frame Trimming Potentio Bourns
14P7517
Trimmer-2Mm Open-Frame Trimming Potentio Bourns 14P7517
TRIMMER-2mm Open-Frame Trimming Potentio

TRIMMER-2mm Open-Frame Trimming Potentio

Supplier's Site
Trimmer Potentiometers - TC42X-2-105E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
TC42X-2-105E
Trimmer Potentiometers TC42X-2-105E
TRIMMER 1M OHM 0.1W J LEAD TOP

TRIMMER 1M OHM 0.1W J LEAD TOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 80-TC42X-2-105E 118-TC42X-2-105ECT-ND 936154-TC42X-2-105E 14P7517 TC42X-2-105E
Product Name 0.1W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers - TC42X-2-105E Trimmer-2Mm Open-Frame Trimming Potentio Bourns Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 1.00E6 ohms 1.00E-3 ohms
Standards and Certifications RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 4756397 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers