Bourns, Inc. Trimmer Potentiometers - TC42X-2-103E TC42X-2-103E

Description
Manufacturer: Bourns Inc. Win Source Part Number: 846519-TC42X-2-103E Series: Trimpot® TC42 - Open Frame Features: 10 kOhms Trimmer Potentiometer 1.0 Turn Package: Reel - TR Family Name: TC42X Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8533.31.0000 Other Part Number: TC42X-2-103EDKR, TC42X-2-103ETR, TC42X-2-103ECT, TC42X-2-103E-ND
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 846519-TC42X-2-103E Series: Trimpot® TC42 - Open Frame Features: 10 kOhms Trimmer Potentiometer 1.0 Turn Package: Reel - TR Family Name: TC42X Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8533.31.0000 Other Part Number: TC42X-2-103EDKR, TC42X-2-103ETR, TC42X-2-103ECT, TC42X-2-103E-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - TC42X-2-103E
846519-TC42X-2-103E
Trimmer Potentiometers - TC42X-2-103E 846519-TC42X-2-103E
Manufacturer: Bourns Inc. Win Source Part Number: 846519-TC42X-2-103E Series: Trimpot® TC42 - Open Frame Features: 10 kOhms Trimmer Potentiometer 1.0 Turn Package: Reel - TR Family Name: TC42X Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8533.31.0000 Other Part Number: TC42X-2-103EDKR, TC42X-2-103ETR, TC42X-2-103ECT, TC42X-2-103E-ND

Manufacturer: Bourns Inc.
Win Source Part Number: 846519-TC42X-2-103E
Series: Trimpot® TC42 - Open Frame
Features: 10 kOhms Trimmer Potentiometer 1.0 Turn
Package: Reel - TR
Family Name: TC42X
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.31.0000
Other Part Number: TC42X-2-103EDKR, TC42X-2-103ETR, TC42X-2-103ECT, TC42X-2-103E-ND

Buy Now Datasheet
Trimmer Potentiometers - TC42X-2-103ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TC42X-2-103ETR-ND
Trimmer Potentiometers TC42X-2-103ETR-ND
10 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TC42X-2-103EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TC42X-2-103EDKR-ND
Trimmer Potentiometers TC42X-2-103EDKR-ND
10 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TC42X-2-103ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TC42X-2-103ECT-ND
Trimmer Potentiometers TC42X-2-103ECT-ND
10 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 445904 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
445904
Trimmer Potentiometers 445904
Bourns TC42X-2-103E

Bourns TC42X-2-103E

Supplier's Site
0.1W Trimmer Potentiometer - 80-TC42X-2-103E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1W Trimmer Potentiometer
80-TC42X-2-103E
0.1W Trimmer Potentiometer 80-TC42X-2-103E
TRIMMER 10K OHM 0.1W J LEAD TOP Product overview: TC42X-2-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC42X-2-103E can be used for catalog matching and distributor lookup.

TRIMMER 10K OHM 0.1W J LEAD TOP Product overview: TC42X-2-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC42X-2-103E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Trimmer, Top Adj, 10K, 1Turn, Smd; Trimpot Type Bourns - 34AK1632 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Top Adj, 10K, 1Turn, Smd; Trimpot Type Bourns
34AK1632
Res, Trimmer, Top Adj, 10K, 1Turn, Smd; Trimpot Type Bourns 34AK1632
RES, TRIMMER, TOP ADJ, 10K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC42 Series RoHS Compliant: Yes

RES, TRIMMER, TOP ADJ, 10K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC42 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Trimmer, Top Adj, 10K, 1Turn, Smd; Trimpot Type Bourns - 33M0851 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Top Adj, 10K, 1Turn, Smd; Trimpot Type Bourns
33M0851
Res, Trimmer, Top Adj, 10K, 1Turn, Smd; Trimpot Type Bourns 33M0851
RES, TRIMMER, TOP ADJ, 10K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC42 Series RoHS Compliant: Yes

RES, TRIMMER, TOP ADJ, 10K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC42 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer Potentiometers - TC42X-2-103E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
TC42X-2-103E
Trimmer Potentiometers TC42X-2-103E
TRIMMER 10K OHM 0.1W J LEAD TOP

TRIMMER 10K OHM 0.1W J LEAD TOP

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - TC42X-2-103E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
TC42X-2-103E
Potentiometers, Variable Resistors - Trimmer Potentiometers TC42X-2-103E
TRIMMER 10K OHM 0.1W J LEAD TOP

TRIMMER 10K OHM 0.1W J LEAD TOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 846519-TC42X-2-103E TC42X-2-103ETR-ND 445904 80-TC42X-2-103E 34AK1632 TC42X-2-103E TC42X-2-103E
Product Name Trimmer Potentiometers - TC42X-2-103E Trimmer Potentiometers Trimmer Potentiometers 0.1W Trimmer Potentiometer Res, Trimmer, Top Adj, 10K, 1Turn, Smd; Trimpot Type Bourns Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD)
Tolerance 25 +/- % 25 +/- % 25 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details