Bourns, Inc. 0.1W Trimmer Potentiometer TC42X-2-102E

Description
TRIMMER 1K OHM 0.1W J LEAD TOP Product overview: TC42X-2-102E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC42X-2-102E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 1K OHM 0.1W J LEAD TOP Product overview: TC42X-2-102E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC42X-2-102E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1W Trimmer Potentiometer - 80-TC42X-2-102E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1W Trimmer Potentiometer
80-TC42X-2-102E
0.1W Trimmer Potentiometer 80-TC42X-2-102E
TRIMMER 1K OHM 0.1W J LEAD TOP Product overview: TC42X-2-102E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC42X-2-102E can be used for catalog matching and distributor lookup.

TRIMMER 1K OHM 0.1W J LEAD TOP Product overview: TC42X-2-102E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC42X-2-102E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - TC42X-2-102EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TC42X-2-102EDKR-ND
Trimmer Potentiometers TC42X-2-102EDKR-ND
1 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TC42X-2-102ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TC42X-2-102ECT-ND
Trimmer Potentiometers TC42X-2-102ECT-ND
1 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TC42X-2-102ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TC42X-2-102ETR-ND
Trimmer Potentiometers TC42X-2-102ETR-ND
1 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TC42X-2-102E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
TC42X-2-102E
Trimmer Potentiometers TC42X-2-102E
TRIMMER 1K OHM 0.1W J LEAD TOP

TRIMMER 1K OHM 0.1W J LEAD TOP

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - TC42X-2-102E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
TC42X-2-102E
Potentiometers, Variable Resistors - Trimmer Potentiometers TC42X-2-102E
TRIMMER 1K OHM 0.1W J LEAD TOP

TRIMMER 1K OHM 0.1W J LEAD TOP

Supplier's Site
Res, Trimmer, Top Adj, 1K, 1Turn, Smd; Trimpot Type Bourns - 33M0850 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Top Adj, 1K, 1Turn, Smd; Trimpot Type Bourns
33M0850
Res, Trimmer, Top Adj, 1K, 1Turn, Smd; Trimpot Type Bourns 33M0850
RES, TRIMMER, TOP ADJ, 1K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC42 Series RoHS Compliant: Yes

RES, TRIMMER, TOP ADJ, 1K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC42 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Trimmer, Top Adj, 1K, 1Turn, Smd; Trimpot Type Bourns - 34AK1631 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Top Adj, 1K, 1Turn, Smd; Trimpot Type Bourns
34AK1631
Res, Trimmer, Top Adj, 1K, 1Turn, Smd; Trimpot Type Bourns 34AK1631
RES, TRIMMER, TOP ADJ, 1K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC42 Series RoHS Compliant: Yes

RES, TRIMMER, TOP ADJ, 1K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC42 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 80-TC42X-2-102E TC42X-2-102EDKR-ND TC42X-2-102E TC42X-2-102E 33M0850
Product Name 0.1W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Res, Trimmer, Top Adj, 1K, 1Turn, Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Standards and Certifications RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers