Bourns, Inc. Trimmer Potentiometers TC42X-2-101E

Description
100 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
100 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 118-TC42X-2-101ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-TC42X-2-101ETR-ND
Trimmer Potentiometers 118-TC42X-2-101ETR-ND
100 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 118-TC42X-2-101EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-TC42X-2-101EDKR-ND
Trimmer Potentiometers 118-TC42X-2-101EDKR-ND
100 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 118-TC42X-2-101ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-TC42X-2-101ECT-ND
Trimmer Potentiometers 118-TC42X-2-101ECT-ND
100 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1325950-TC42X-2-101E - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1325950-TC42X-2-101E
Potentiometers, Variable Resistors - Trimmer Potentiometers 1325950-TC42X-2-101E
Manufacturer: Bourns Inc. Win Source Part Number: 1325950-TC42X-2-101E Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Packaging: Reel - TR Termination Style: J Lead Size / Dimension: Rectangular - 0.102" x 0.087" Face (2.60mm x 2.20mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±25% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.1W, 1/10W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 100 Ohms ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.31.0000 Other Part Number: 118-TC42X-2-101EDKR, 118-TC42X-2-101ECT,T C42X-2-101E-ND,118-T C42X-2-101ETR Base Product Number: TC42X RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1325950-TC42X-2-101E
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Packaging: Reel - TR
Termination Style: J Lead
Size / Dimension: Rectangular - 0.102" x 0.087" Face (2.60mm x 2.20mm)
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±25%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 0.1W, 1/10W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 100 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.31.0000
Other Part Number: 118-TC42X-2-101EDKR,118-TC42X-2-101ECT,TC42X-2-101E-ND,118-TC42X-2-101ETR
Base Product Number: TC42X
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Trimmer-2Mm Open-Frame Trimming Potentio Bourns - 76T0733 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer-2Mm Open-Frame Trimming Potentio Bourns
76T0733
Trimmer-2Mm Open-Frame Trimming Potentio Bourns 76T0733
TRIMMER-2mm Open-Frame Trimming Potentio

TRIMMER-2mm Open-Frame Trimming Potentio

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - TC42X-2-101E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
TC42X-2-101E
Potentiometers, Variable Resistors - Trimmer Potentiometers TC42X-2-101E
TRIMMER 100 OHM 0.1W J LEAD TOP

TRIMMER 100 OHM 0.1W J LEAD TOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 118-TC42X-2-101ETR-ND 1325950-TC42X-2-101E 76T0733 TC42X-2-101E
Product Name Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer-2Mm Open-Frame Trimming Potentio Bourns Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers