Bourns, Inc. 0.1W Trimmer Potentiometer TC33X-2-504E

Description
TRIMMER 500K OHM 0.1W J LEAD TOP Product overview: TC33X-2-504E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC33X-2-504E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 500K OHM 0.1W J LEAD TOP Product overview: TC33X-2-504E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC33X-2-504E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1W Trimmer Potentiometer - 80-TC33X-2-504E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1W Trimmer Potentiometer
80-TC33X-2-504E
0.1W Trimmer Potentiometer 80-TC33X-2-504E
TRIMMER 500K OHM 0.1W J LEAD TOP Product overview: TC33X-2-504E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC33X-2-504E can be used for catalog matching and distributor lookup.

TRIMMER 500K OHM 0.1W J LEAD TOP Product overview: TC33X-2-504E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC33X-2-504E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - TC33X-2-504ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TC33X-2-504ECT-ND
Trimmer Potentiometers TC33X-2-504ECT-ND
500 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TC33X-2-504ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TC33X-2-504ETR-ND
Trimmer Potentiometers TC33X-2-504ETR-ND
500 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TC33X-2-504EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TC33X-2-504EDKR-ND
Trimmer Potentiometers TC33X-2-504EDKR-ND
500 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - TC33X-2-504E
802225-TC33X-2-504E
Trimmer Potentiometers - TC33X-2-504E 802225-TC33X-2-504E
Manufacturer: Bourns Inc. Win Source Part Number: 802225-TC33X-2-504E Packaging: Reel Termination Style: J Lead Mounting Style: SMD Tolerance: ±25% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.1W, 1/10W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 500 kOhms Dimension: Rectangular - 0.150" x 0.142" Face x 0.047" H (3.80mm x 3.60mm x 1.20mm) Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: TC33X

Manufacturer: Bourns Inc.
Win Source Part Number: 802225-TC33X-2-504E
Packaging: Reel
Termination Style: J Lead
Mounting Style: SMD
Tolerance: ±25%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 0.1W, 1/10W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 500 kOhms
Dimension: Rectangular - 0.150" x 0.142" Face x 0.047" H (3.80mm x 3.60mm x 1.20mm)
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: TC33X

Buy Now
Res, Trimmer, Top Adj, 500K, 1Turn, Smd; Trimpot Type Bourns - 60H9658 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Top Adj, 500K, 1Turn, Smd; Trimpot Type Bourns
60H9658
Res, Trimmer, Top Adj, 500K, 1Turn, Smd; Trimpot Type Bourns 60H9658
RES, TRIMMER, TOP ADJ, 500K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series RoHS Compliant: Yes

RES, TRIMMER, TOP ADJ, 500K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Trimmer, Top Adj, 500K, 1Turn, Smd; Trimpot Type Bourns - 34AK1630 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Top Adj, 500K, 1Turn, Smd; Trimpot Type Bourns
34AK1630
Res, Trimmer, Top Adj, 500K, 1Turn, Smd; Trimpot Type Bourns 34AK1630
RES, TRIMMER, TOP ADJ, 500K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series RoHS Compliant: Yes

RES, TRIMMER, TOP ADJ, 500K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-TC33X-2-504E TC33X-2-504ECT-ND 802225-TC33X-2-504E 60H9658
Product Name 0.1W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers - TC33X-2-504E Res, Trimmer, Top Adj, 500K, 1Turn, Smd; Trimpot Type Bourns
Resistance Range 500000 ohms 500000 ohms
Operating Temperature -40 to 120 C (-40 to 248 F)
Standards and Certifications RoHS RoHS
Technology / Construction Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers