50 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
50 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
TRIMMER 50K OHM 0.15W J LEAD TOP
TRIMMER 50K OHM 0.1W J LEAD TOP Product overview: TC33X-2-503G from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC33X-2-503G can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 118-TC33X-2-503GCT-ND | 80-TC33X-2-503G | 02J3386 |
| Product Name | Trimmer Potentiometers | 0.1W Trimmer Potentiometer | Trimmer-3Mm Open Frame Bourns |
| Technology / Construction | Cermet | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); J-leads | ||
| Potentiometer Type | Standard Potentiometer; Trimmer | ||
| Tolerance | 25 +/- % |