TRIMMER 50K OHM 0.1W J LEAD TOP Product overview: TC33X-2-503E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC33X-2-503E can be used for catalog matching and distributor lookup.
50 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
50 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
50 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
±25% ±250ppm/°C 100mW 50kΩ SMD Variable Resistors/Potentiome
TRIMMER POTENTIOMETER 50KOHM -000TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series RoHS Compliant: Yes
TRIMMER POTENTIOMETER 50KOHM 1TURN, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:100mW RoHS Compliant: Yes
TRIMMER 50K OHM 0.1W J LEAD TOP
TRIMMER 50K OHM 0.1W J LEAD TOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 80-TC33X-2-503E | TC33X-503ECT-ND | TC33X-2-503E | 97M3841 | 60H9657 | TC33X-2-503E | TC33X-2-503E |
| Product Name | 0.1W Trimmer Potentiometer | Trimmer Potentiometers | Resistors >> Variable Resistors/Potentiometers | Trimmer Potentiometer 50Kohm -000Turn Smd; Trimpot Type Bourns | Trimmer Potentiometer 50Kohm 1Turn, Full Reel; Trimpot Type Bourns | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer Potentiometers |
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | |||
| Operating Temperature | -40 to 120 C (-40 to 248 F) | ||||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | |||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); J-leads | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); J-leads; Surface Mount |