Bourns, Inc. Trimmer Potentiometers TC33X-2-501E

Description
500 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
500 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - TC33X-2-501ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TC33X-2-501ECT-ND
Trimmer Potentiometers TC33X-2-501ECT-ND
500 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TC33X-2-501ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TC33X-2-501ETR-ND
Trimmer Potentiometers TC33X-2-501ETR-ND
500 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TC33X-2-501EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TC33X-2-501EDKR-ND
Trimmer Potentiometers TC33X-2-501EDKR-ND
500 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
500 OHM 0.1W Trimmer Potentiometer - 80-TC33X-2-501E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 OHM 0.1W Trimmer Potentiometer
80-TC33X-2-501E
500 OHM 0.1W Trimmer Potentiometer 80-TC33X-2-501E
TRIMMER 500 OHM 0.1W J LEAD TOP Product overview: TC33X-2-501E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC33X-2-501E can be used for catalog matching and distributor lookup.

TRIMMER 500 OHM 0.1W J LEAD TOP Product overview: TC33X-2-501E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC33X-2-501E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - TC33X-2-501E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
TC33X-2-501E
Trimmer Potentiometers TC33X-2-501E
TRIMMER 500 OHM 0.1W J LEAD TOP

TRIMMER 500 OHM 0.1W J LEAD TOP

Supplier's Site Datasheet
Trimmer Potentiometer 500 Ohm 1Turn Smd; Trimpot Type Bourns - 60H9655 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 500 Ohm 1Turn Smd; Trimpot Type Bourns
60H9655
Trimmer Potentiometer 500 Ohm 1Turn Smd; Trimpot Type Bourns 60H9655
TRIMMER POTENTIOMETER 500 OHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 500 OHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series RoHS Compliant: Yes

Supplier's Site
Trimmer-3Mm Open Frame Bourns - 82AC0241 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer-3Mm Open Frame Bourns
82AC0241
Trimmer-3Mm Open Frame Bourns 82AC0241
TRIMMER-3MM OPEN FRAME

TRIMMER-3MM OPEN FRAME

Supplier's Site
Resistors >> Variable Resistors/Potentiometers - TC33X-2-501E - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
TC33X-2-501E
Resistors >> Variable Resistors/Potentiometers TC33X-2-501E
±25% ±250ppm/°C 100mW 500Ω SMD Variable Resistors/Potentiome ters ROHS

±25% ±250ppm/°C 100mW 500Ω SMD Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - TC33X-2-501E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
TC33X-2-501E
Potentiometers, Variable Resistors - Trimmer Potentiometers TC33X-2-501E
TRIMMER 500 OHM 0.1W J LEAD TOP

TRIMMER 500 OHM 0.1W J LEAD TOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number TC33X-2-501ECT-ND 80-TC33X-2-501E TC33X-2-501E 60H9655 82AC0241 TC33X-2-501E TC33X-2-501E
Product Name Trimmer Potentiometers 500 OHM 0.1W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometer 500 Ohm 1Turn Smd; Trimpot Type Bourns Trimmer-3Mm Open Frame Bourns Resistors >> Variable Resistors/Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms 500 ohms
Tolerance 25 +/- % 25 +/- % 25 +/- % 25 +/- %
Unlock Full Specs
to access all available technical data