Bourns, Inc. Trimmer Potentiometers TC33X-2-301E

Description
TRIMMER 300 OHM 0.15W J LEAD TOP
Request a Quote Datasheet
Description
TRIMMER 300 OHM 0.15W J LEAD TOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 118-TC33X-2-301ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-TC33X-2-301ECT-ND
Trimmer Potentiometers 118-TC33X-2-301ECT-ND
TRIMMER 300 OHM 0.15W J LEAD TOP

TRIMMER 300 OHM 0.15W J LEAD TOP

Buy Now Datasheet
Trimmer Potentiometers - 118-TC33X-2-301EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-TC33X-2-301EDKR-ND
Trimmer Potentiometers 118-TC33X-2-301EDKR-ND
TRIMMER 300 OHM 0.15W J LEAD TOP

TRIMMER 300 OHM 0.15W J LEAD TOP

Buy Now Datasheet
Trimmer Potentiometers - 118-TC33X-2-301ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-TC33X-2-301ETR-ND
Trimmer Potentiometers 118-TC33X-2-301ETR-ND
300 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

300 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - TC33X-2-301E
801850-TC33X-2-301E
Trimmer Potentiometers - TC33X-2-301E 801850-TC33X-2-301E
Manufacturer: Bourns Inc. Win Source Part Number: 801850-TC33X-2-301E Packaging: Reel Termination Style: J Lead Mounting Style: SMD Tolerance: ±25% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.1W, 1/10W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 300 Ohms Dimension: Rectangular - 0.150" x 0.142" Face x 0.047" H (3.80mm x 3.60mm x 1.20mm) Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: TC33X

Manufacturer: Bourns Inc.
Win Source Part Number: 801850-TC33X-2-301E
Packaging: Reel
Termination Style: J Lead
Mounting Style: SMD
Tolerance: ±25%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 0.1W, 1/10W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 300 Ohms
Dimension: Rectangular - 0.150" x 0.142" Face x 0.047" H (3.80mm x 3.60mm x 1.20mm)
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: TC33X

Buy Now
300 OHM 0.1W Trimmer Potentiometer - 80-TC33X-2-301E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300 OHM 0.1W Trimmer Potentiometer
80-TC33X-2-301E
300 OHM 0.1W Trimmer Potentiometer 80-TC33X-2-301E
TRIMMER 300 OHM 0.1W J LEAD TOP Product overview: TC33X-2-301E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 OHM, 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 300 OHM, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC33X-2-301E can be used for catalog matching and distributor lookup.

TRIMMER 300 OHM 0.1W J LEAD TOP Product overview: TC33X-2-301E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 OHM, 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 300 OHM, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC33X-2-301E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer-3Mm Open Frame Bourns - 02J3377 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer-3Mm Open Frame Bourns
02J3377
Trimmer-3Mm Open Frame Bourns 02J3377
TRIMMER-3MM OPEN FRAME

TRIMMER-3MM OPEN FRAME

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 118-TC33X-2-301ECT-ND 801850-TC33X-2-301E 80-TC33X-2-301E 02J3377
Product Name Trimmer Potentiometers Trimmer Potentiometers - TC33X-2-301E 300 OHM 0.1W Trimmer Potentiometer Trimmer-3Mm Open Frame Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Resistance Range 300 ohms 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers