Bourns, Inc. Trimmer Potentiometers TC33X-2-204E

Description
200 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote
Description
200 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns TC33 series trimmer potentiometer, part number 60H9654, features a resistance value of 200K ohms and is designed for surface mount applications. It has a single turn adjustment mechanism and is suitable for reflow soldering processes. The component measures 3 mm in size, adhering to EIA/EIAJ standard trimmer footprint specifications. It operates within a temperature range of -40 °C to +100 °C and has a power rating of 0.15 watts at 70 °C. The trimmer is RoHS compliant and offers a contact resistance variation of 5% maximum. It is packaged in reels of 2500 pieces, making it convenient for bulk purchasing. The adjustment tool required for this trimmer has a recommended size of 1.7 mm cross slot.

Datasheet Summary
Powered by GS/AI

The Bourns TC33 series trimmer potentiometer, part number 60H9654, features a resistance value of 200K ohms and is designed for surface mount applications. It has a single turn adjustment mechanism and is suitable for reflow soldering processes. The component measures 3 mm in size, adhering to EIA/EIAJ standard trimmer footprint specifications. It operates within a temperature range of -40 °C to +100 °C and has a power rating of 0.15 watts at 70 °C. The trimmer is RoHS compliant and offers a contact resistance variation of 5% maximum. It is packaged in reels of 2500 pieces, making it convenient for bulk purchasing. The adjustment tool required for this trimmer has a recommended size of 1.7 mm cross slot.

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - TC33X-2-204EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TC33X-2-204EDKR-ND
Trimmer Potentiometers TC33X-2-204EDKR-ND
200 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TC33X-2-204ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TC33X-2-204ETR-ND
Trimmer Potentiometers TC33X-2-204ETR-ND
200 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TC33X-2-204ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TC33X-2-204ECT-ND
Trimmer Potentiometers TC33X-2-204ECT-ND
200 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - TC33X-2-204E
1105858-TC33X-2-204E
Trimmer Potentiometers - TC33X-2-204E 1105858-TC33X-2-204E
Manufacturer: Bourns Inc. Win Source Part Number: 1105858-TC33X-2-204E Packaging: Reel - TR Termination Style: J Lead Mounting: SMD (SMT) Tolerance: ±25% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 200k Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Rectangular - 0.150" x 0.142" Face x 0.047" H (3.80mm x 3.60mm x 1.20mm) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1105858-TC33X-2-204E
Packaging: Reel - TR
Termination Style: J Lead
Mounting: SMD (SMT)
Tolerance: ±25%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 0.1W, 1/10W
Resistance (Ohms): 200k
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Categories: Potentiometers, Variable Resistors
Status: Active
Dimension: Rectangular - 0.150" x 0.142" Face x 0.047" H (3.80mm x 3.60mm x 1.20mm)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
0.1W Trimmer Potentiometer - 80-TC33X-2-204E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1W Trimmer Potentiometer
80-TC33X-2-204E
0.1W Trimmer Potentiometer 80-TC33X-2-204E
TRIMMER 200K OHM 0.1W J LEAD TOP Product overview: TC33X-2-204E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC33X-2-204E can be used for catalog matching and distributor lookup.

TRIMMER 200K OHM 0.1W J LEAD TOP Product overview: TC33X-2-204E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC33X-2-204E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Trimmer, Top Adj, 200K, 1Turn, Smd; Trimpot Type Bourns - 34AK1627 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Top Adj, 200K, 1Turn, Smd; Trimpot Type Bourns
34AK1627
Res, Trimmer, Top Adj, 200K, 1Turn, Smd; Trimpot Type Bourns 34AK1627
RES, TRIMMER, TOP ADJ, 200K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series RoHS Compliant: Yes

RES, TRIMMER, TOP ADJ, 200K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Trimmer, Top Adj, 200K, 1Turn, Smd; Trimpot Type Bourns - 60H9654 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Top Adj, 200K, 1Turn, Smd; Trimpot Type Bourns
60H9654
Res, Trimmer, Top Adj, 200K, 1Turn, Smd; Trimpot Type Bourns 60H9654
RES, TRIMMER, TOP ADJ, 200K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series RoHS Compliant: Yes

RES, TRIMMER, TOP ADJ, 200K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number TC33X-2-204EDKR-ND 1105858-TC33X-2-204E 80-TC33X-2-204E 34AK1627
Product Name Trimmer Potentiometers Trimmer Potentiometers - TC33X-2-204E 0.1W Trimmer Potentiometer Res, Trimmer, Top Adj, 200K, 1Turn, Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 25 +/- % 25 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614353-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30900 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details