Bourns, Inc. Trimmer Potentiometers TC33X-2-203G

Description
TRIMMER 20K OHM 0.15W J LEAD TOP
Request a Quote Datasheet
Description
TRIMMER 20K OHM 0.15W J LEAD TOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 118-TC33X-2-203GDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-TC33X-2-203GDKR-ND
Trimmer Potentiometers 118-TC33X-2-203GDKR-ND
TRIMMER 20K OHM 0.15W J LEAD TOP

TRIMMER 20K OHM 0.15W J LEAD TOP

Buy Now Datasheet
Trimmer Potentiometers - 118-TC33X-2-203GTR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-TC33X-2-203GTR-ND
Trimmer Potentiometers 118-TC33X-2-203GTR-ND
20 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 118-TC33X-2-203GCT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-TC33X-2-203GCT-ND
Trimmer Potentiometers 118-TC33X-2-203GCT-ND
TRIMMER 20K OHM 0.15W J LEAD TOP

TRIMMER 20K OHM 0.15W J LEAD TOP

Buy Now Datasheet
Res, Trimmer, Top Adj, 20K, 1Turn, Smd; Trimpot Type Bourns - 34AK1626 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Top Adj, 20K, 1Turn, Smd; Trimpot Type Bourns
34AK1626
Res, Trimmer, Top Adj, 20K, 1Turn, Smd; Trimpot Type Bourns 34AK1626
RES, TRIMMER, TOP ADJ, 20K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series RoHS Compliant: Yes

RES, TRIMMER, TOP ADJ, 20K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Trimmer, Top Adj, 20K, 1Turn, Smd; Trimpot Type Bourns - 02J3375 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Top Adj, 20K, 1Turn, Smd; Trimpot Type Bourns
02J3375
Res, Trimmer, Top Adj, 20K, 1Turn, Smd; Trimpot Type Bourns 02J3375
RES, TRIMMER, TOP ADJ, 20K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series RoHS Compliant: Yes

RES, TRIMMER, TOP ADJ, 20K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 118-TC33X-2-203GDKR-ND 34AK1626
Product Name Trimmer Potentiometers Res, Trimmer, Top Adj, 20K, 1Turn, Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details