20 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
20 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
20 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
TRIMMER 20K OHM 0.1W J LEAD TOP Product overview: TC33X-2-203E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC33X-2-203E can be used for catalog matching and distributor lookup.
±25% ±250ppm/°C 100mW 20kΩ SMD Variable Resistors/Potentiome
TRIMMER 20K OHM 0.1W J LEAD TOP
TRIMMER POTENTIOMETER 20KOHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:100mW RoHS Compliant: Yes
TRIMMER, POT, 20K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series; MSL:- RoHS Compliant: Yes
TRIMMER 20K OHM 0.1W J LEAD TOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | TC33X-2-203EDKR-ND | 80-TC33X-2-203E | TC33X-2-203E | TC33X-2-203E | 60H9653 | 06X8218 | TC33X-2-203E |
| Product Name | Trimmer Potentiometers | 0.1W Trimmer Potentiometer | Resistors >> Variable Resistors/Potentiometers | Trimmer Potentiometers | Trimmer Potentiometer 20Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns | Trimmer, Pot, 20K, 1Turn, Smd; Trimpot Type Bourns | Potentiometers, Variable Resistors - Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | |||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); J-leads | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); J-leads; Surface Mount | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Potentiometer Type | Standard Potentiometer; Trimmer | ||||||
| Tolerance | 25 +/- % | 25 +/- % | 25 +/- % | 25 +/- % | |||
| Resistance Range | 20000 ohms | 20000 ohms | 20000 ohms | 20000 ohms |