Bourns, Inc. Trimmer Potentiometers TC33X-2-202E

Description
2 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
2 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - TC33X-202ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TC33X-202ETR-ND
Trimmer Potentiometers TC33X-202ETR-ND
2 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TC33X-202EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TC33X-202EDKR-ND
Trimmer Potentiometers TC33X-202EDKR-ND
2 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TC33X-202ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TC33X-202ECT-ND
Trimmer Potentiometers TC33X-202ECT-ND
2 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
0.1W Trimmer Potentiometer - 80-TC33X-2-202E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1W Trimmer Potentiometer
80-TC33X-2-202E
0.1W Trimmer Potentiometer 80-TC33X-2-202E
TRIMMER 2K OHM 0.1W J LEAD TOP Product overview: TC33X-2-202E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC33X-2-202E can be used for catalog matching and distributor lookup.

TRIMMER 2K OHM 0.1W J LEAD TOP Product overview: TC33X-2-202E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC33X-2-202E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - TC33X-2-202E - 800660-TC33X-2-202E - Win Source Electronics
Laguna Hills, CA, United States
Trimmer Potentiometers - TC33X-2-202E
800660-TC33X-2-202E
Trimmer Potentiometers - TC33X-2-202E 800660-TC33X-2-202E
Manufacturer: Bourns Inc. Win Source Part Number: 800660-TC33X-2-202E Packaging: Reel Termination Style: J Lead Mounting Style: SMD Tolerance: ±25% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.1W, 1/10W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 2 kOhms Dimension: Rectangular - 0.150" x 0.142" Face x 0.047" H (3.80mm x 3.60mm x 1.20mm) Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: TC33X

Manufacturer: Bourns Inc.
Win Source Part Number: 800660-TC33X-2-202E
Packaging: Reel
Termination Style: J Lead
Mounting Style: SMD
Tolerance: ±25%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 0.1W, 1/10W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 2 kOhms
Dimension: Rectangular - 0.150" x 0.142" Face x 0.047" H (3.80mm x 3.60mm x 1.20mm)
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: TC33X

Buy Now
Trimmer Potentiometers - 2463325P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2463325P
Trimmer Potentiometers 2463325P
TRIMMER-3MM OPEN FRAME

TRIMMER-3MM OPEN FRAME

Supplier's Site
Trimmer Potentiometers - 2463323 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2463323
Trimmer Potentiometers 2463323
TRIMMER-3MM OPEN FRAME

TRIMMER-3MM OPEN FRAME

Supplier's Site
Trimmer Potentiometers - 2463325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2463325
Trimmer Potentiometers 2463325
TRIMMER-3MM OPEN FRAME

TRIMMER-3MM OPEN FRAME

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - TC33X-2-202E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
TC33X-2-202E
Potentiometers, Variable Resistors - Trimmer Potentiometers TC33X-2-202E
TRIMMER 2K OHM 0.1W J LEAD TOP

TRIMMER 2K OHM 0.1W J LEAD TOP

Supplier's Site
Resistors >> Variable Resistors/Potentiometers - TC33X-2-202E - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
TC33X-2-202E
Resistors >> Variable Resistors/Potentiometers TC33X-2-202E
±25% ±250ppm/°C 150mW 2kΩ SMD Variable Resistors/Potentiome ters ROHS

±25% ±250ppm/°C 150mW 2kΩ SMD Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Trimmer, Potentiometer 2Kohm 1Turn; Trimpot Type Bourns - 60H9652 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer 2Kohm 1Turn; Trimpot Type Bourns
60H9652
Trimmer, Potentiometer 2Kohm 1Turn; Trimpot Type Bourns 60H9652
TRIMMER, POTENTIOMETER 2KOHM 1TURN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POTENTIOMETER 2KOHM 1TURN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer, Pot, 2K, 1Turn, Smd; Trimpot Type Bourns - 50P8783 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 2K, 1Turn, Smd; Trimpot Type Bourns
50P8783
Trimmer, Pot, 2K, 1Turn, Smd; Trimpot Type Bourns 50P8783
TRIMMER, POT, 2K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 2K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 2K, 1Turn, Smd; Track Resistance Bourns - 12AC2559 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 2K, 1Turn, Smd; Track Resistance Bourns
12AC2559
Trimmer, Pot, 2K, 1Turn, Smd; Track Resistance Bourns 12AC2559
TRIMMER, POT, 2K, 1TURN, SMD; Track Resistance:2kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot TC33 Series; Power Rating:100mW; Resistance Tolerance:± 25%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 2K, 1TURN, SMD; Track Resistance:2kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot TC33 Series; Power Rating:100mW; Resistance Tolerance:± 25%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - TC33X-2-202E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
TC33X-2-202E
Trimmer Potentiometers TC33X-2-202E
TRIMMER 2K OHM 0.1W J LEAD TOP

TRIMMER 2K OHM 0.1W J LEAD TOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number TC33X-202ETR-ND 80-TC33X-2-202E 800660-TC33X-2-202E 2463325P TC33X-2-202E TC33X-2-202E 60H9652 12AC2559 TC33X-2-202E
Product Name Trimmer Potentiometers 0.1W Trimmer Potentiometer Trimmer Potentiometers - TC33X-2-202E Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Resistors >> Variable Resistors/Potentiometers Trimmer, Potentiometer 2Kohm 1Turn; Trimpot Type Bourns Trimmer, Pot, 2K, 1Turn, Smd; Track Resistance Bourns Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 25 +/- % 25 +/- % 25 +/- % 25 +/- % 25 +/- % 25 +/- %
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Unlock Full Specs
to access all available technical data