TRIMMER 200 OHM 0.15W J LEAD TOP
TRIMMER 200 OHM 0.15W J LEAD TOP
200 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 118-TC33X-2-201GCT-ND | 02J3373 |
| Product Name | Trimmer Potentiometers | Trimmer-3Mm Open Frame Bourns |
| Technology / Construction | Cermet | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); J-leads | |
| Potentiometer Type | Standard Potentiometer; Trimmer |