Bourns, Inc. Trimmer Potentiometers - TC33X-2-201E TC33X-2-201E

Description
Manufacturer: Bourns Inc. Win Source Part Number: 801047-TC33X-2-201E Packaging: Reel Termination Style: J Lead Mounting Style: SMD Tolerance: ±25% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.1W, 1/10W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 200 Ohms Dimension: Rectangular - 0.150" x 0.142" Face x 0.047" H (3.80mm x 3.60mm x 1.20mm) Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: TC33X
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 801047-TC33X-2-201E Packaging: Reel Termination Style: J Lead Mounting Style: SMD Tolerance: ±25% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.1W, 1/10W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 200 Ohms Dimension: Rectangular - 0.150" x 0.142" Face x 0.047" H (3.80mm x 3.60mm x 1.20mm) Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: TC33X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - TC33X-2-201E
801047-TC33X-2-201E
Trimmer Potentiometers - TC33X-2-201E 801047-TC33X-2-201E
Manufacturer: Bourns Inc. Win Source Part Number: 801047-TC33X-2-201E Packaging: Reel Termination Style: J Lead Mounting Style: SMD Tolerance: ±25% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.1W, 1/10W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 200 Ohms Dimension: Rectangular - 0.150" x 0.142" Face x 0.047" H (3.80mm x 3.60mm x 1.20mm) Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: TC33X

Manufacturer: Bourns Inc.
Win Source Part Number: 801047-TC33X-2-201E
Packaging: Reel
Termination Style: J Lead
Mounting Style: SMD
Tolerance: ±25%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 0.1W, 1/10W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 200 Ohms
Dimension: Rectangular - 0.150" x 0.142" Face x 0.047" H (3.80mm x 3.60mm x 1.20mm)
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: TC33X

Buy Now
Trimmer Potentiometers - TC33X-2-201ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TC33X-2-201ECT-ND
Trimmer Potentiometers TC33X-2-201ECT-ND
200 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TC33X-2-201EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TC33X-2-201EDKR-ND
Trimmer Potentiometers TC33X-2-201EDKR-ND
200 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TC33X-2-201ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TC33X-2-201ETR-ND
Trimmer Potentiometers TC33X-2-201ETR-ND
200 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
200 OHM 0.1W Trimmer Potentiometer - 80-TC33X-2-201E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 OHM 0.1W Trimmer Potentiometer
80-TC33X-2-201E
200 OHM 0.1W Trimmer Potentiometer 80-TC33X-2-201E
TRIMMER 200 OHM 0.1W J LEAD TOP Product overview: TC33X-2-201E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC33X-2-201E can be used for catalog matching and distributor lookup.

TRIMMER 200 OHM 0.1W J LEAD TOP Product overview: TC33X-2-201E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC33X-2-201E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer 200 Ohm 1Turn Smd; Trimpot Type Bourns - 60H9651 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 200 Ohm 1Turn Smd; Trimpot Type Bourns
60H9651
Trimmer Potentiometer 200 Ohm 1Turn Smd; Trimpot Type Bourns 60H9651
TRIMMER POTENTIOMETER 200 OHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 200 OHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - TC33X-2-201E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
TC33X-2-201E
Potentiometers, Variable Resistors - Trimmer Potentiometers TC33X-2-201E
TRIMMER 200 OHM 0.1W J LEAD TOP

TRIMMER 200 OHM 0.1W J LEAD TOP

Supplier's Site
Trimmer Potentiometers - TC33X-2-201E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
TC33X-2-201E
Trimmer Potentiometers TC33X-2-201E
TRIMMER 200 OHM 0.1W J LEAD TOP

TRIMMER 200 OHM 0.1W J LEAD TOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 801047-TC33X-2-201E TC33X-2-201ECT-ND 80-TC33X-2-201E 60H9651 TC33X-2-201E TC33X-2-201E
Product Name Trimmer Potentiometers - TC33X-2-201E Trimmer Potentiometers 200 OHM 0.1W Trimmer Potentiometer Trimmer Potentiometer 200 Ohm 1Turn Smd; Trimpot Type Bourns Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms
Tolerance 25 +/- % 25 +/- % 25 +/- % 25 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details