Bourns, Inc. Trimmer Potentiometers TC33X-2-105E

Description
1 MOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
1 MOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - TC33X-2-105ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TC33X-2-105ECT-ND
Trimmer Potentiometers TC33X-2-105ECT-ND
1 MOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 MOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TC33X-2-105ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TC33X-2-105ETR-ND
Trimmer Potentiometers TC33X-2-105ETR-ND
1 MOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 MOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TC33X-2-105EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TC33X-2-105EDKR-ND
Trimmer Potentiometers TC33X-2-105EDKR-ND
1 MOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 MOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - TC33X-2-105E
1105857-TC33X-2-105E
Trimmer Potentiometers - TC33X-2-105E 1105857-TC33X-2-105E
Manufacturer: Bourns Inc. Win Source Part Number: 1105857-TC33X-2-105E Packaging: Reel - TR Termination Style: J Lead Mounting: SMD (SMT) Tolerance: ±25% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 1M Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Rectangular - 0.150" x 0.142" Face x 0.047" H (3.80mm x 3.60mm x 1.20mm) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1105857-TC33X-2-105E
Packaging: Reel - TR
Termination Style: J Lead
Mounting: SMD (SMT)
Tolerance: ±25%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 0.1W, 1/10W
Resistance (Ohms): 1M
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Categories: Potentiometers, Variable Resistors
Status: Active
Dimension: Rectangular - 0.150" x 0.142" Face x 0.047" H (3.80mm x 3.60mm x 1.20mm)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
0.1W Trimmer Potentiometer - 80-TC33X-2-105E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1W Trimmer Potentiometer
80-TC33X-2-105E
0.1W Trimmer Potentiometer 80-TC33X-2-105E
TRIMMER 1M OHM 0.1W J LEAD TOP Product overview: TC33X-2-105E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC33X-2-105E can be used for catalog matching and distributor lookup.

TRIMMER 1M OHM 0.1W J LEAD TOP Product overview: TC33X-2-105E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC33X-2-105E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - TC33X-2-105E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
TC33X-2-105E
Potentiometers, Variable Resistors - Trimmer Potentiometers TC33X-2-105E
TRIMMER 1M OHM 0.1W J LEAD TOP

TRIMMER 1M OHM 0.1W J LEAD TOP

Supplier's Site
Res, Trimmer, Top Adj, 1M, 1Turn, Smd; Trimpot Type Bourns - 60H9650 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Top Adj, 1M, 1Turn, Smd; Trimpot Type Bourns
60H9650
Res, Trimmer, Top Adj, 1M, 1Turn, Smd; Trimpot Type Bourns 60H9650
RES, TRIMMER, TOP ADJ, 1M, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series RoHS Compliant: Yes

RES, TRIMMER, TOP ADJ, 1M, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Trimmer, Top Adj, 1M, 1Turn, Smd; Trimpot Type Bourns - 34AK1625 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Top Adj, 1M, 1Turn, Smd; Trimpot Type Bourns
34AK1625
Res, Trimmer, Top Adj, 1M, 1Turn, Smd; Trimpot Type Bourns 34AK1625
RES, TRIMMER, TOP ADJ, 1M, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series RoHS Compliant: Yes

RES, TRIMMER, TOP ADJ, 1M, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number TC33X-2-105ECT-ND 1105857-TC33X-2-105E 80-TC33X-2-105E TC33X-2-105E 60H9650
Product Name Trimmer Potentiometers Trimmer Potentiometers - TC33X-2-105E 0.1W Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers Res, Trimmer, Top Adj, 1M, 1Turn, Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 25 +/- % 25 +/- % 25 +/- %
Resistance Range 1.00E6 ohms 1.00E6 ohms 1.00E6 ohms
Unlock Full Specs
to access all available technical data