Bourns, Inc. Trimmer Potentiometers TC33X-2-104E

Description
Cermet 3mm SMT trimmer,0.1W 100k
Request a Quote Datasheet
Description
Cermet 3mm SMT trimmer,0.1W 100k
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 4617258 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
4617258
Trimmer Potentiometers 4617258
Cermet 3mm SMT trimmer,0.1W 100k

Cermet 3mm SMT trimmer,0.1W 100k

Supplier's Site
Trimmer Potentiometers - 4617258P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
4617258P
Trimmer Potentiometers 4617258P
Cermet 3mm SMT trimmer,0.1W 100k

Cermet 3mm SMT trimmer,0.1W 100k

Supplier's Site
Trimmer Potentiometers - 1673550 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673550
Trimmer Potentiometers 1673550
Cermet 3mm SMT trimmer,0.1W 100k

Cermet 3mm SMT trimmer,0.1W 100k

Supplier's Site
Trimmer Potentiometers - TC33X-104ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TC33X-104ECT-ND
Trimmer Potentiometers TC33X-104ECT-ND
100 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TC33X-104ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TC33X-104ETR-ND
Trimmer Potentiometers TC33X-104ETR-ND
100 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TC33X-104EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TC33X-104EDKR-ND
Trimmer Potentiometers TC33X-104EDKR-ND
100 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
0.1W Trimmer Potentiometer - 80-TC33X-2-104E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1W Trimmer Potentiometer
80-TC33X-2-104E
0.1W Trimmer Potentiometer 80-TC33X-2-104E
TRIMMER 100K OHM 0.1W J LEAD TOP Product overview: TC33X-2-104E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC33X-2-104E can be used for catalog matching and distributor lookup.

TRIMMER 100K OHM 0.1W J LEAD TOP Product overview: TC33X-2-104E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC33X-2-104E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - TC33X-2-104E
800636-TC33X-2-104E
Trimmer Potentiometers - TC33X-2-104E 800636-TC33X-2-104E
Manufacturer: Bourns Inc. Win Source Part Number: 800636-TC33X-2-104E Packaging: Reel Termination Style: J Lead Mounting Style: SMD Tolerance: ±25% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.1W, 1/10W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 100 kOhms Dimension: Rectangular - 0.150" x 0.142" Face x 0.047" H (3.80mm x 3.60mm x 1.20mm) Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: TC33X

Manufacturer: Bourns Inc.
Win Source Part Number: 800636-TC33X-2-104E
Packaging: Reel
Termination Style: J Lead
Mounting Style: SMD
Tolerance: ±25%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 0.1W, 1/10W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 100 kOhms
Dimension: Rectangular - 0.150" x 0.142" Face x 0.047" H (3.80mm x 3.60mm x 1.20mm)
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: TC33X

Buy Now Datasheet
Trimmer Potentiometers - TC33X-2-104E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
TC33X-2-104E
Trimmer Potentiometers TC33X-2-104E
TRIMMER 100K OHM 0.1W J LEAD TOP

TRIMMER 100K OHM 0.1W J LEAD TOP

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - TC33X-2-104E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
TC33X-2-104E
Potentiometers, Variable Resistors - Trimmer Potentiometers TC33X-2-104E
TRIMMER 100K OHM 0.1W J LEAD TOP

TRIMMER 100K OHM 0.1W J LEAD TOP

Supplier's Site
Resistors >> Variable Resistors/Potentiometers - TC33X-2-104E - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
TC33X-2-104E
Resistors >> Variable Resistors/Potentiometers TC33X-2-104E
±25% ±250ppm/°C 150mW 100kΩ SMD Variable Resistors/Potentiome ters ROHS

±25% ±250ppm/°C 150mW 100kΩ SMD Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Trimmer Potentiometer 100Kohm 1Turn, Full Reel; Trimpot Type Bourns - 60H9649 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 100Kohm 1Turn, Full Reel; Trimpot Type Bourns
60H9649
Trimmer Potentiometer 100Kohm 1Turn, Full Reel; Trimpot Type Bourns 60H9649
TRIMMER POTENTIOMETER 100KOHM 1TURN, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:100mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER 100KOHM 1TURN, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:100mW RoHS Compliant: Yes

Supplier's Site
Res, Trimmer, Top Adj, 100K, 1Turn, Smd; Trimpot Type Bourns - 97M3837 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Top Adj, 100K, 1Turn, Smd; Trimpot Type Bourns
97M3837
Res, Trimmer, Top Adj, 100K, 1Turn, Smd; Trimpot Type Bourns 97M3837
RES, TRIMMER, TOP ADJ, 100K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series RoHS Compliant: Yes

RES, TRIMMER, TOP ADJ, 100K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 100K, 1Turn, Smd; Trimpot Type Bourns - 50P8782 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 100K, 1Turn, Smd; Trimpot Type Bourns
50P8782
Trimmer, Pot, 100K, 1Turn, Smd; Trimpot Type Bourns 50P8782
TRIMMER, POT, 100K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 100K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 100K, 1Turn, Smd; Track Resistance Bourns - 12AC2558 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 100K, 1Turn, Smd; Track Resistance Bourns
12AC2558
Trimmer, Pot, 100K, 1Turn, Smd; Track Resistance Bourns 12AC2558
TRIMMER, POT, 100K, 1TURN, SMD; Track Resistance:100kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot TC33 Series; Power Rating:100mW; Resistance Tolerance:± 25%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 100K, 1TURN, SMD; Track Resistance:100kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot TC33 Series; Power Rating:100mW; Resistance Tolerance:± 25%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 4617258 4617258P TC33X-104ECT-ND 80-TC33X-2-104E 800636-TC33X-2-104E TC33X-2-104E TC33X-2-104E TC33X-2-104E 60H9649 97M3837 12AC2558
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 0.1W Trimmer Potentiometer Trimmer Potentiometers - TC33X-2-104E Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Resistors >> Variable Resistors/Potentiometers Trimmer Potentiometer 100Kohm 1Turn, Full Reel; Trimpot Type Bourns Res, Trimmer, Top Adj, 100K, 1Turn, Smd; Trimpot Type Bourns Trimmer, Pot, 100K, 1Turn, Smd; Track Resistance Bourns
Mounting / Packaging Surface Mount Technology (SMT / SMD); Solder pad Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Configuration Single Turn Single Turn Single Turn Single Turn Single Resistor Single Resistor Single Resistor
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data