Bourns, Inc. 0.1W Trimmer Potentiometer TC33X-2-103G

Description
TRIMMER 10K OHM 0.1W J LEAD TOP Product overview: TC33X-2-103G from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC33X-2-103G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 10K OHM 0.1W J LEAD TOP Product overview: TC33X-2-103G from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC33X-2-103G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1W Trimmer Potentiometer - 80-TC33X-2-103G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1W Trimmer Potentiometer
80-TC33X-2-103G
0.1W Trimmer Potentiometer 80-TC33X-2-103G
TRIMMER 10K OHM 0.1W J LEAD TOP Product overview: TC33X-2-103G from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC33X-2-103G can be used for catalog matching and distributor lookup.

TRIMMER 10K OHM 0.1W J LEAD TOP Product overview: TC33X-2-103G from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC33X-2-103G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - TC33X-2-103G
1105856-TC33X-2-103G
Trimmer Potentiometers - TC33X-2-103G 1105856-TC33X-2-103G
Manufacturer: Bourns Inc. Win Source Part Number: 1105856-TC33X-2-103G Packaging: Reel - TR Termination Style: J Lead Mounting: SMD (SMT) Tolerance: ±25% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 10k Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Rectangular - 0.150" x 0.142" Face x 0.047" H (3.80mm x 3.60mm x 1.20mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1105856-TC33X-2-103G
Packaging: Reel - TR
Termination Style: J Lead
Mounting: SMD (SMT)
Tolerance: ±25%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 0.1W, 1/10W
Resistance (Ohms): 10k
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Categories: Potentiometers, Variable Resistors
Status: Active
Dimension: Rectangular - 0.150" x 0.142" Face x 0.047" H (3.80mm x 3.60mm x 1.20mm)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Trimmer Potentiometers - 118-TC33X-2-103GCT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-TC33X-2-103GCT-ND
Trimmer Potentiometers 118-TC33X-2-103GCT-ND
TRIMMER 10K OHM 0.15W J LEAD TOP

TRIMMER 10K OHM 0.15W J LEAD TOP

Buy Now Datasheet
Trimmer Potentiometers - 118-TC33X-2-103GTR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-TC33X-2-103GTR-ND
Trimmer Potentiometers 118-TC33X-2-103GTR-ND
10 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 118-TC33X-2-103GDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-TC33X-2-103GDKR-ND
Trimmer Potentiometers 118-TC33X-2-103GDKR-ND
TRIMMER 10K OHM 0.15W J LEAD TOP

TRIMMER 10K OHM 0.15W J LEAD TOP

Buy Now Datasheet
Trimmer-3Mm Open Frame Bourns - 02J3370 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer-3Mm Open Frame Bourns
02J3370
Trimmer-3Mm Open Frame Bourns 02J3370
TRIMMER-3MM OPEN FRAME

TRIMMER-3MM OPEN FRAME

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-TC33X-2-103G 1105856-TC33X-2-103G 118-TC33X-2-103GCT-ND 02J3370
Product Name 0.1W Trimmer Potentiometer Trimmer Potentiometers - TC33X-2-103G Trimmer Potentiometers Trimmer-3Mm Open Frame Bourns
Resistance Range 10000 ohms 10000 ohms
Operating Temperature -40 to 120 C (-40 to 248 F)
Standards and Certifications RoHS
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers