Bourns, Inc. Trimmer Potentiometers TC33X-2-102E

Description
1 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
1 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - TC33X-102ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TC33X-102ECT-ND
Trimmer Potentiometers TC33X-102ECT-ND
1 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TC33X-102ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TC33X-102ETR-ND
Trimmer Potentiometers TC33X-102ETR-ND
1 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TC33X-102EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TC33X-102EDKR-ND
Trimmer Potentiometers TC33X-102EDKR-ND
1 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
0.1W Trimmer Potentiometer - 80-TC33X-2-102E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1W Trimmer Potentiometer
80-TC33X-2-102E
0.1W Trimmer Potentiometer 80-TC33X-2-102E
TRIMMER 1K OHM 0.1W J LEAD TOP Product overview: TC33X-2-102E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC33X-2-102E can be used for catalog matching and distributor lookup.

TRIMMER 1K OHM 0.1W J LEAD TOP Product overview: TC33X-2-102E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC33X-2-102E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 7432489 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432489
Trimmer Potentiometers 7432489
SMD single turn trimmer 1K 25% top adj

SMD single turn trimmer 1K 25% top adj

Supplier's Site
Trimmer Potentiometers - 7432489P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432489P
Trimmer Potentiometers 7432489P
SMD single turn trimmer 1K 25% top adj

SMD single turn trimmer 1K 25% top adj

Supplier's Site
Trimmer Potentiometers - 1675118 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675118
Trimmer Potentiometers 1675118
SMD single turn trimmer 1K 25% top adj

SMD single turn trimmer 1K 25% top adj

Supplier's Site
Trimmer Potentiometers - TC33X-2-102E - 801614-TC33X-2-102E - Win Source Electronics
Laguna Hills, CA, United States
Trimmer Potentiometers - TC33X-2-102E
801614-TC33X-2-102E
Trimmer Potentiometers - TC33X-2-102E 801614-TC33X-2-102E
Manufacturer: Bourns Inc. Win Source Part Number: 801614-TC33X-2-102E Packaging: Reel Termination Style: J Lead Mounting Style: SMD Tolerance: ±25% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.1W, 1/10W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 1 kOhms Dimension: Rectangular - 0.150" x 0.142" Face x 0.047" H (3.80mm x 3.60mm x 1.20mm) Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: TC33X

Manufacturer: Bourns Inc.
Win Source Part Number: 801614-TC33X-2-102E
Packaging: Reel
Termination Style: J Lead
Mounting Style: SMD
Tolerance: ±25%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 0.1W, 1/10W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 1 kOhms
Dimension: Rectangular - 0.150" x 0.142" Face x 0.047" H (3.80mm x 3.60mm x 1.20mm)
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: TC33X

Buy Now
Resistors >> Variable Resistors/Potentiometers - TC33X-2-102E - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
TC33X-2-102E
Resistors >> Variable Resistors/Potentiometers TC33X-2-102E
±25% ±250ppm/°C 150mW 1kΩ SMD Variable Resistors/Potentiome ters ROHS

±25% ±250ppm/°C 150mW 1kΩ SMD Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - TC33X-2-102E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
TC33X-2-102E
Potentiometers, Variable Resistors - Trimmer Potentiometers TC33X-2-102E
TRIMMER 1K OHM 0.1W J LEAD TOP

TRIMMER 1K OHM 0.1W J LEAD TOP

Supplier's Site
Trimmer Potentiometers - TC33X-2-102E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
TC33X-2-102E
Trimmer Potentiometers TC33X-2-102E
TRIMMER 1K OHM 0.1W J LEAD TOP

TRIMMER 1K OHM 0.1W J LEAD TOP

Supplier's Site Datasheet
Trimmer, Potentiometer 1Kohm 1Turn, Full Reel; Trimpot Type Bourns - 60H9647 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer 1Kohm 1Turn, Full Reel; Trimpot Type Bourns
60H9647
Trimmer, Potentiometer 1Kohm 1Turn, Full Reel; Trimpot Type Bourns 60H9647
TRIMMER, POTENTIOMETER 1KOHM 1TURN, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:100mW RoHS Compliant: Yes

TRIMMER, POTENTIOMETER 1KOHM 1TURN, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:100mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 1K, 3Mm; Track Resistance Bourns - 50P8780 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 1K, 3Mm; Track Resistance Bourns
50P8780
Trimmer, 1K, 3Mm; Track Resistance Bourns 50P8780
TRIMMER, 1K, 3MM; Track Resistance:1kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot TC33 Series; Power Rating:100mW; Resistance Tolerance:± 25%; Temperature Coefficient:± 250ppm/°C; RoHS Compliant: Yes

TRIMMER, 1K, 3MM; Track Resistance:1kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot TC33 Series; Power Rating:100mW; Resistance Tolerance:± 25%; Temperature Coefficient:± 250ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number TC33X-102ECT-ND 80-TC33X-2-102E 7432489 7432489P 801614-TC33X-2-102E TC33X-2-102E TC33X-2-102E TC33X-2-102E 60H9647 50P8780
Product Name Trimmer Potentiometers 0.1W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers - TC33X-2-102E Resistors >> Variable Resistors/Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer, Potentiometer 1Kohm 1Turn, Full Reel; Trimpot Type Bourns Trimmer, 1K, 3Mm; Track Resistance Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD); Solder pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 25 +/- % 25 +/- % 25 +/- % 25 +/- % 25 +/- % 25 +/- %
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data