Bourns, Inc. Trimmer Potentiometers TC33X-1-502E

Description
5 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
5 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - TC33X-1-502ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TC33X-1-502ETR-ND
Trimmer Potentiometers TC33X-1-502ETR-ND
5 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

5 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TC33X-1-502ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TC33X-1-502ECT-ND
Trimmer Potentiometers TC33X-1-502ECT-ND
5 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

5 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TC33X-1-502EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TC33X-1-502EDKR-ND
Trimmer Potentiometers TC33X-1-502EDKR-ND
5 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

5 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TC33X-1-502E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
TC33X-1-502E
Trimmer Potentiometers TC33X-1-502E
TRIMMER 5K OHM 0.1W J LEAD TOP

TRIMMER 5K OHM 0.1W J LEAD TOP

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - TC33X-1-502E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
TC33X-1-502E
Potentiometers, Variable Resistors - Trimmer Potentiometers TC33X-1-502E
TRIMMER 5K OHM 0.1W J LEAD TOP

TRIMMER 5K OHM 0.1W J LEAD TOP

Supplier's Site
Res, Trimmer, Top Adj, 5K, 1Turn, Smd; Trimpot Type Bourns - 05R8276 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Top Adj, 5K, 1Turn, Smd; Trimpot Type Bourns
05R8276
Res, Trimmer, Top Adj, 5K, 1Turn, Smd; Trimpot Type Bourns 05R8276
RES, TRIMMER, TOP ADJ, 5K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series RoHS Compliant: Yes

RES, TRIMMER, TOP ADJ, 5K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Trimmer, Top Adj, 5K, 1Turn, Smd; Trimpot Type Bourns - 34AK1623 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Top Adj, 5K, 1Turn, Smd; Trimpot Type Bourns
34AK1623
Res, Trimmer, Top Adj, 5K, 1Turn, Smd; Trimpot Type Bourns 34AK1623
RES, TRIMMER, TOP ADJ, 5K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series RoHS Compliant: Yes

RES, TRIMMER, TOP ADJ, 5K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number TC33X-1-502ETR-ND TC33X-1-502E TC33X-1-502E 05R8276
Product Name Trimmer Potentiometers Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Res, Trimmer, Top Adj, 5K, 1Turn, Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 25 +/- % 25 +/- % 25 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details