Bourns, Inc. 500 OHM 0.1W Trimmer Potentiometer TC33X-1-501E

Description
TRIMMER 500 OHM 0.1W J LEAD TOP Product overview: TC33X-1-501E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC33X-1-501E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 500 OHM 0.1W J LEAD TOP Product overview: TC33X-1-501E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC33X-1-501E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500 OHM 0.1W Trimmer Potentiometer - 80-TC33X-1-501E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 OHM 0.1W Trimmer Potentiometer
80-TC33X-1-501E
500 OHM 0.1W Trimmer Potentiometer 80-TC33X-1-501E
TRIMMER 500 OHM 0.1W J LEAD TOP Product overview: TC33X-1-501E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC33X-1-501E can be used for catalog matching and distributor lookup.

TRIMMER 500 OHM 0.1W J LEAD TOP Product overview: TC33X-1-501E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC33X-1-501E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - TC33X-1-501ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TC33X-1-501ETR-ND
Trimmer Potentiometers TC33X-1-501ETR-ND
500 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TC33X-1-501EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TC33X-1-501EDKR-ND
Trimmer Potentiometers TC33X-1-501EDKR-ND
500 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TC33X-1-501ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TC33X-1-501ECT-ND
Trimmer Potentiometers TC33X-1-501ECT-ND
500 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Res, Trimmer, Top Adj, 500K, 1Turn, Smd; Trimpot Type Bourns - 34AK1622 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Top Adj, 500K, 1Turn, Smd; Trimpot Type Bourns
34AK1622
Res, Trimmer, Top Adj, 500K, 1Turn, Smd; Trimpot Type Bourns 34AK1622
RES, TRIMMER, TOP ADJ, 500K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series RoHS Compliant: Yes

RES, TRIMMER, TOP ADJ, 500K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Trimmer, Top Adj, 500K, 1Turn, Smd; Trimpot Type Bourns - 05R8275 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Top Adj, 500K, 1Turn, Smd; Trimpot Type Bourns
05R8275
Res, Trimmer, Top Adj, 500K, 1Turn, Smd; Trimpot Type Bourns 05R8275
RES, TRIMMER, TOP ADJ, 500K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series RoHS Compliant: Yes

RES, TRIMMER, TOP ADJ, 500K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-TC33X-1-501E TC33X-1-501ETR-ND 34AK1622
Product Name 500 OHM 0.1W Trimmer Potentiometer Trimmer Potentiometers Res, Trimmer, Top Adj, 500K, 1Turn, Smd; Trimpot Type Bourns
Resistance Range 500 ohms 500 ohms
Standards and Certifications RoHS RoHS
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers