Bourns, Inc. Connectors, Interconnects - Circular Connectors - Circular Connector Adapters TC33X-1-203E

Description
Manufacturer: AMIS Category: Connectors, Interconnects - Circular Connectors - Circular Connector Adapters Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 0.05 Power (Watts): 30 W Tolerance: ±20% Temperature Coefficient: Y6P Number of Turns: 15 Adjustment Type: User Defined
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors, Interconnects - Circular Connectors - Circular Connector Adapters Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 0.05 Power (Watts): 30 W Tolerance: ±20% Temperature Coefficient: Y6P Number of Turns: 15 Adjustment Type: User Defined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Adapters -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Adapters
Connectors, Interconnects - Circular Connectors - Circular Connector Adapters
Manufacturer: AMIS Category: Connectors, Interconnects - Circular Connectors - Circular Connector Adapters Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 0.05 Power (Watts): 30 W Tolerance: ±20% Temperature Coefficient: Y6P Number of Turns: 15 Adjustment Type: User Defined

Manufacturer: AMIS
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Adapters
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 0.05
Power (Watts): 30 W
Tolerance: ±20%
Temperature Coefficient: Y6P
Number of Turns: 15
Adjustment Type: User Defined

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Adapters
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Mini Banana Plug, Double Stacking, Shorting Link - DB500SL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details