Bourns, Inc. 0.1W Trimmer Potentiometer TC33X-1-104E

Description
TRIMMER 100K OHM 0.1W J LEAD TOP Product overview: TC33X-1-104E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC33X-1-104E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 100K OHM 0.1W J LEAD TOP Product overview: TC33X-1-104E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC33X-1-104E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1W Trimmer Potentiometer - 80-TC33X-1-104E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1W Trimmer Potentiometer
80-TC33X-1-104E
0.1W Trimmer Potentiometer 80-TC33X-1-104E
TRIMMER 100K OHM 0.1W J LEAD TOP Product overview: TC33X-1-104E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC33X-1-104E can be used for catalog matching and distributor lookup.

TRIMMER 100K OHM 0.1W J LEAD TOP Product overview: TC33X-1-104E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC33X-1-104E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1325952-TC33X-1-104E - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1325952-TC33X-1-104E
Potentiometers, Variable Resistors - Trimmer Potentiometers 1325952-TC33X-1-104E
Manufacturer: Bourns Inc. Win Source Part Number: 1325952-TC33X-1-104E Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Packaging: Reel - TR Termination Style: J Lead Size / Dimension: Rectangular - 0.150" x 0.142" Face (3.80mm x 3.60mm) Standard Package: 2,500 Mounting: Surface Mount Tolerance: ±25% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.1W, 1/10W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 100 kOhms ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: TC33X-1-104ECT,TC33X -1-104E-ND,TC33X-1-1 04ETR,TC33X-1-104EDK R Base Product Number: TC33X RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1325952-TC33X-1-104E
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Packaging: Reel - TR
Termination Style: J Lead
Size / Dimension: Rectangular - 0.150" x 0.142" Face (3.80mm x 3.60mm)
Standard Package: 2,500
Mounting: Surface Mount
Tolerance: ±25%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 0.1W, 1/10W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 100 kOhms
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: TC33X-1-104ECT,TC33X-1-104E-ND,TC33X-1-104ETR,TC33X-1-104EDKR
Base Product Number: TC33X
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Trimmer Potentiometers - TC33X-1-104ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TC33X-1-104ETR-ND
Trimmer Potentiometers TC33X-1-104ETR-ND
100 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TC33X-1-104ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TC33X-1-104ECT-ND
Trimmer Potentiometers TC33X-1-104ECT-ND
100 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TC33X-1-104EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TC33X-1-104EDKR-ND
Trimmer Potentiometers TC33X-1-104EDKR-ND
100 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - TC33X-1-104E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
TC33X-1-104E
Potentiometers, Variable Resistors - Trimmer Potentiometers TC33X-1-104E
TRIMMER 100K OHM 0.1W J LEAD TOP

TRIMMER 100K OHM 0.1W J LEAD TOP

Supplier's Site
Res, Trimmer, Top Adj, 100K, 1Turn, Smd; Trimpot Type Bourns - 05R8269 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Top Adj, 100K, 1Turn, Smd; Trimpot Type Bourns
05R8269
Res, Trimmer, Top Adj, 100K, 1Turn, Smd; Trimpot Type Bourns 05R8269
RES, TRIMMER, TOP ADJ, 100K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series RoHS Compliant: Yes

RES, TRIMMER, TOP ADJ, 100K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Trimmer, Top Adj, 100K, 1Turn, Smd; Trimpot Type Bourns - 34AK1620 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Top Adj, 100K, 1Turn, Smd; Trimpot Type Bourns
34AK1620
Res, Trimmer, Top Adj, 100K, 1Turn, Smd; Trimpot Type Bourns 34AK1620
RES, TRIMMER, TOP ADJ, 100K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series RoHS Compliant: Yes

RES, TRIMMER, TOP ADJ, 100K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 80-TC33X-1-104E 1325952-TC33X-1-104E TC33X-1-104ETR-ND TC33X-1-104E 05R8269
Product Name 0.1W Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Res, Trimmer, Top Adj, 100K, 1Turn, Smd; Trimpot Type Bourns
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Standards and Certifications RoHS RoHS RoHS
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data