Bourns, Inc. 0.1W Trimmer Potentiometer TC33X-1-103E

Description
TRIMMER 10K OHM 0.1W J LEAD TOP Product overview: TC33X-1-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC33X-1-103E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 10K OHM 0.1W J LEAD TOP Product overview: TC33X-1-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC33X-1-103E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1W Trimmer Potentiometer - 80-TC33X-1-103E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1W Trimmer Potentiometer
80-TC33X-1-103E
0.1W Trimmer Potentiometer 80-TC33X-1-103E
TRIMMER 10K OHM 0.1W J LEAD TOP Product overview: TC33X-1-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC33X-1-103E can be used for catalog matching and distributor lookup.

TRIMMER 10K OHM 0.1W J LEAD TOP Product overview: TC33X-1-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC33X-1-103E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - TC33X-1-103E - 850210-TC33X-1-103E - Win Source Electronics
Laguna Hills, CA, United States
Trimmer Potentiometers - TC33X-1-103E
850210-TC33X-1-103E
Trimmer Potentiometers - TC33X-1-103E 850210-TC33X-1-103E
Manufacturer: Bourns Inc. Win Source Part Number: 850210-TC33X-1-103E Series: Trimpot® TC33 - Open Frame Features: 10 kOhms Trimmer Potentiometer 1.0 Turn Package: Reel - TR Family Name: TC33X Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: TC33X-1-103E-ND, TC33X-1-103ECT, TC33X-1-103ETR, TC33X-1-103EDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 850210-TC33X-1-103E
Series: Trimpot® TC33 - Open Frame
Features: 10 kOhms Trimmer Potentiometer 1.0 Turn
Package: Reel - TR
Family Name: TC33X
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: TC33X-1-103E-ND, TC33X-1-103ECT, TC33X-1-103ETR, TC33X-1-103EDKR

Buy Now Datasheet
Trimmer Potentiometers - TC33X-1-103EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TC33X-1-103EDKR-ND
Trimmer Potentiometers TC33X-1-103EDKR-ND
10 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TC33X-1-103ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TC33X-1-103ECT-ND
Trimmer Potentiometers TC33X-1-103ECT-ND
10 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TC33X-1-103ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TC33X-1-103ETR-ND
Trimmer Potentiometers TC33X-1-103ETR-ND
10 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 445903 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
445903
Trimmer Potentiometers 445903
Bourns TC33X-1-103E

Bourns TC33X-1-103E

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - TC33X-1-103E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
TC33X-1-103E
Potentiometers, Variable Resistors - Trimmer Potentiometers TC33X-1-103E
TRIMMER 10K OHM 0.1W J LEAD TOP

TRIMMER 10K OHM 0.1W J LEAD TOP

Supplier's Site
Res, Trimmer, Top Adj, 10K, 1Turn, Smd; Trimpot Type Bourns - 34AK1619 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Top Adj, 10K, 1Turn, Smd; Trimpot Type Bourns
34AK1619
Res, Trimmer, Top Adj, 10K, 1Turn, Smd; Trimpot Type Bourns 34AK1619
RES, TRIMMER, TOP ADJ, 10K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series RoHS Compliant: Yes

RES, TRIMMER, TOP ADJ, 10K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Trimmer, Top Adj, 10K, 1Turn, Smd; Trimpot Type Bourns - 05R8268 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Top Adj, 10K, 1Turn, Smd; Trimpot Type Bourns
05R8268
Res, Trimmer, Top Adj, 10K, 1Turn, Smd; Trimpot Type Bourns 05R8268
RES, TRIMMER, TOP ADJ, 10K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series RoHS Compliant: Yes

RES, TRIMMER, TOP ADJ, 10K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer Potentiometers - TC33X-1-103E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
TC33X-1-103E
Trimmer Potentiometers TC33X-1-103E
TRIMMER 10K OHM 0.1W J LEAD TOP

TRIMMER 10K OHM 0.1W J LEAD TOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 80-TC33X-1-103E 850210-TC33X-1-103E TC33X-1-103EDKR-ND 445903 TC33X-1-103E 34AK1619 TC33X-1-103E
Product Name 0.1W Trimmer Potentiometer Trimmer Potentiometers - TC33X-1-103E Trimmer Potentiometers Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Res, Trimmer, Top Adj, 10K, 1Turn, Smd; Trimpot Type Bourns Trimmer Potentiometers
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Standards and Certifications RoHS RoHS; No RoHS
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Technology / Construction Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data