Bourns, Inc. Trimmer Potentiometers TC33X-1-102E

Description
TRIMMER 1K OHM 0.15W J LEAD TOP
Request a Quote Datasheet
Description
TRIMMER 1K OHM 0.15W J LEAD TOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 118-TC33X-1-102EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-TC33X-1-102EDKR-ND
Trimmer Potentiometers 118-TC33X-1-102EDKR-ND
TRIMMER 1K OHM 0.15W J LEAD TOP

TRIMMER 1K OHM 0.15W J LEAD TOP

Buy Now Datasheet
Trimmer Potentiometers - 118-TC33X-1-102ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-TC33X-1-102ETR-ND
Trimmer Potentiometers 118-TC33X-1-102ETR-ND
1 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 118-TC33X-1-102ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-TC33X-1-102ECT-ND
Trimmer Potentiometers 118-TC33X-1-102ECT-ND
TRIMMER 1K OHM 0.15W J LEAD TOP

TRIMMER 1K OHM 0.15W J LEAD TOP

Buy Now Datasheet
Res, Trimmer, Top Adj, 1K, 1Turn, Smd; Trimpot Type Bourns - 34AK1618 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Top Adj, 1K, 1Turn, Smd; Trimpot Type Bourns
34AK1618
Res, Trimmer, Top Adj, 1K, 1Turn, Smd; Trimpot Type Bourns 34AK1618
RES, TRIMMER, TOP ADJ, 1K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series RoHS Compliant: Yes

RES, TRIMMER, TOP ADJ, 1K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Trimmer, Top Adj, 1K, 1Turn, Smd; Trimpot Type Bourns - 05R8267 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Top Adj, 1K, 1Turn, Smd; Trimpot Type Bourns
05R8267
Res, Trimmer, Top Adj, 1K, 1Turn, Smd; Trimpot Type Bourns 05R8267
RES, TRIMMER, TOP ADJ, 1K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series RoHS Compliant: Yes

RES, TRIMMER, TOP ADJ, 1K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - TC33X-1-102E - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
TC33X-1-102E
Potentiometers, Variable Resistors - Trimmer Potentiometers TC33X-1-102E
TRIMMER 1K OHM 0.1W J LEAD TOP

TRIMMER 1K OHM 0.1W J LEAD TOP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 118-TC33X-1-102EDKR-ND 34AK1618 TC33X-1-102E
Product Name Trimmer Potentiometers Res, Trimmer, Top Adj, 1K, 1Turn, Smd; Trimpot Type Bourns Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 25 +/- % 25 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details