Bourns, Inc. Transient Blocking Unit, 100A; Suppressor Type Bourns TBU-PL085-200-WH

Description
TRANSIENT BLOCKING UNIT, 100A; Suppressor Type:Transient Voltage; Peak Surge Current:100A; Product Range:TBU-PL Series; Diode Case Style:DFN; Diode Type:Low Capacitance; No. of Pins:8; Operating Voltage:-20V; Output Current:700µA RoHS Compliant: Yes
Datasheet
Description
TRANSIENT BLOCKING UNIT, 100A; Suppressor Type:Transient Voltage; Peak Surge Current:100A; Product Range:TBU-PL Series; Diode Case Style:DFN; Diode Type:Low Capacitance; No. of Pins:8; Operating Voltage:-20V; Output Current:700µA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transient Blocking Unit, 100A; Suppressor Type Bourns - 78R6347 - Newark, An Avnet Company
Chicago, IL, United States
Transient Blocking Unit, 100A; Suppressor Type Bourns
78R6347
Transient Blocking Unit, 100A; Suppressor Type Bourns 78R6347
TRANSIENT BLOCKING UNIT, 100A; Suppressor Type:Transient Voltage; Peak Surge Current:100A; Product Range:TBU-PL Series; Diode Case Style:DFN; Diode Type:Low Capacitance; No. of Pins:8; Operating Voltage:-20V; Output Current:700µA RoHS Compliant: Yes

TRANSIENT BLOCKING UNIT, 100A; Suppressor Type:Transient Voltage; Peak Surge Current:100A; Product Range:TBU-PL Series; Diode Case Style:DFN; Diode Type:Low Capacitance; No. of Pins:8; Operating Voltage:-20V; Output Current:700µA RoHS Compliant: Yes

Supplier's Site Datasheet
Transient Blocking Unit, 100A; Suppressor Type Bourns - 78R6348 - Newark, An Avnet Company
Chicago, IL, United States
Transient Blocking Unit, 100A; Suppressor Type Bourns
78R6348
Transient Blocking Unit, 100A; Suppressor Type Bourns 78R6348
TRANSIENT BLOCKING UNIT, 100A; Suppressor Type:Transient Voltage; Peak Surge Current:100A; Product Range:TBU-PL Series; Diode Case Style:DFN; Diode Type:Low Capacitance; No. of Pins:8; Operating Voltage:-20V; Output Current:700µA RoHS Compliant: Yes

TRANSIENT BLOCKING UNIT, 100A; Suppressor Type:Transient Voltage; Peak Surge Current:100A; Product Range:TBU-PL Series; Diode Case Style:DFN; Diode Type:Low Capacitance; No. of Pins:8; Operating Voltage:-20V; Output Current:700µA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 78R6347
Product Name Transient Blocking Unit, 100A; Suppressor Type Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482C-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
PIN Diode Switches - NPS2-8000-11000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Rectifier Diodes, Type SBD - Model: YA868C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Voltage Regulator diode (Zener diode) - 1N4959 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 430 mA
IR 10 mA
View Details