Manufacturer: Bourns Inc.
Win Source Part Number: 1105606-TBU-PL085-10
Packaging: Reel - TR
Applications: SLIC
Number of Circuits: 2
Mounting: SMD (SMT)
Technology: Internal Switch
Voltage - Working: 425V
Voltage - Clamping: 850V
Categories: Circuit Protection
Status: Active
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
SURGE SUPP TBU DL 50OHM 850VIMP
SURGE SUPP TBU DL 50OHM 850VIMP
SURGE SUPP TBU DL 50OHM 850VIMP
SURGE SUPP TBU DL 50OHM 850VIMP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Surge Suppressors | Surge Suppressors | Dataline and DC Signal Surge Suppressors |
| Product Number | 1105606-TBU-PL085-100-WH | 118-TBU-PL085-100-WHDKR-ND | TBU-PL085-100-WH |
| Product Name | Surge Suppression ICs - TBU-PL085-100-WH | Surge Suppression ICs | Circuit Protection - Surge Suppression ICs |
| Mounting | PCB |