Manufacturer: Bourns Inc.
Win Source Part Number: 807931-TBU-PL060-100
Packaging: Reel
Mounting Style: SMD
Applications: SLIC
Number of Circuits: 2
Technology: Internal Switch
Voltage - Working: 350V
Voltage - Clamping: 600V
Supplier Device Package: SMD
Manufacturer Package: SMD 6.50mm x 4.00mm
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: TBU-PL060
SURGE SUPP TBU DL 50OHM 600VIMP
SURGE SUPP TBU DL 50OHM 600VIMP
SURGE SUPP TBU DL 50OHM 600VIMP
SURGE SUPP TBU DL 50OHM 600VIMP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Surge Suppressors | Surge Suppressors | Dataline and DC Signal Surge Suppressors |
| Product Number | 807931-TBU-PL060-100-WH | TBU-PL060-100-WHDKR-ND | TBU-PL060-100-WH |
| Product Name | Surge Suppression ICs - TBU-PL060-100-WH | Surge Suppression ICs | Circuit Protection - Surge Suppression ICs |
| Mounting | PCB |