Bourns, Inc. Transient Blocking Unit, 500A; Series Bourns TBU-PL060-100-WH

Description
TRANSIENT BLOCKING UNIT, 500A; Series:TBU-PL; Suppressor Type:Transient Voltage; Voltage Rating:350V; Output Current:700µA; Peak Surge Current:500A; Diode Case Style:DFN; Diode Type:Low Capacitance; No. of Pins:8 RoHS Compliant: Yes
Datasheet
Description
TRANSIENT BLOCKING UNIT, 500A; Series:TBU-PL; Suppressor Type:Transient Voltage; Voltage Rating:350V; Output Current:700µA; Peak Surge Current:500A; Diode Case Style:DFN; Diode Type:Low Capacitance; No. of Pins:8 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transient Blocking Unit, 500A; Series Bourns - 78R6342 - Newark, An Avnet Company
Chicago, IL, United States
Transient Blocking Unit, 500A; Series Bourns
78R6342
Transient Blocking Unit, 500A; Series Bourns 78R6342
TRANSIENT BLOCKING UNIT, 500A; Series:TBU-PL; Suppressor Type:Transient Voltage; Voltage Rating:350V; Output Current:700µA; Peak Surge Current:500A; Diode Case Style:DFN; Diode Type:Low Capacitance; No. of Pins:8 RoHS Compliant: Yes

TRANSIENT BLOCKING UNIT, 500A; Series:TBU-PL; Suppressor Type:Transient Voltage; Voltage Rating:350V; Output Current:700µA; Peak Surge Current:500A; Diode Case Style:DFN; Diode Type:Low Capacitance; No. of Pins:8 RoHS Compliant: Yes

Supplier's Site
High-Speed Protector Ic, 350Vac, Smd; Suppressor Type Bourns - 78R6341 - Newark, An Avnet Company
Chicago, IL, United States
High-Speed Protector Ic, 350Vac, Smd; Suppressor Type Bourns
78R6341
High-Speed Protector Ic, 350Vac, Smd; Suppressor Type Bourns 78R6341
HIGH-SPEED PROTECTOR IC, 350VAC, SMD; Suppressor Type:High Speed Surge Protector IC; No. of Poles:2 Pole; Peak Surge Current:-; Continuing Operating Voltage Max:350VAC; Suppressor Mounting:PCB - Surface Mount; Diode Case Style:DFN RoHS Compliant: Yes

HIGH-SPEED PROTECTOR IC, 350VAC, SMD; Suppressor Type:High Speed Surge Protector IC; No. of Poles:2 Pole; Peak Surge Current:-; Continuing Operating Voltage Max:350VAC; Suppressor Mounting:PCB - Surface Mount; Diode Case Style:DFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 78R6342 78R6341
Product Name Transient Blocking Unit, 500A; Series Bourns High-Speed Protector Ic, 350Vac, Smd; Suppressor Type Bourns
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP150UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 24 volts
View Details
PIN Diode Switches - NPS4-3000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details