Bourns, Inc. Transient Blocking Unit, 100A; Suppressor Type Bourns TBU-PL050-200-WH

Description
TRANSIENT BLOCKING UNIT, 100A; Suppressor Type:Transient Voltage; Peak Surge Current:100A; Product Range:TBU-PL Series; Diode Case Style:DFN; Diode Type:Low Capacitance; No. of Pins:8; Operating Voltage:-20V; Output Current:700µA RoHS Compliant: Yes
Datasheet
Description
TRANSIENT BLOCKING UNIT, 100A; Suppressor Type:Transient Voltage; Peak Surge Current:100A; Product Range:TBU-PL Series; Diode Case Style:DFN; Diode Type:Low Capacitance; No. of Pins:8; Operating Voltage:-20V; Output Current:700µA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transient Blocking Unit, 100A; Suppressor Type Bourns - 78R6339 - Newark, An Avnet Company
Chicago, IL, United States
Transient Blocking Unit, 100A; Suppressor Type Bourns
78R6339
Transient Blocking Unit, 100A; Suppressor Type Bourns 78R6339
TRANSIENT BLOCKING UNIT, 100A; Suppressor Type:Transient Voltage; Peak Surge Current:100A; Product Range:TBU-PL Series; Diode Case Style:DFN; Diode Type:Low Capacitance; No. of Pins:8; Operating Voltage:-20V; Output Current:700µA RoHS Compliant: Yes

TRANSIENT BLOCKING UNIT, 100A; Suppressor Type:Transient Voltage; Peak Surge Current:100A; Product Range:TBU-PL Series; Diode Case Style:DFN; Diode Type:Low Capacitance; No. of Pins:8; Operating Voltage:-20V; Output Current:700µA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 78R6339
Product Name Transient Blocking Unit, 100A; Suppressor Type Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Schottky 50V 40A Diode and Rectifier - 286-40CPQ050PBF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S14161-3050HS-04 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
View Details
Rectifier Diode - 1N5622US - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details