SURGE SUPP TBU DL 100MA 850VIMP
Manufacturer: Bourns Inc.
Win Source Part Number: 807683-TBU-PK085-100
Packaging: Reel
Mounting Style: SMD
Applications: SLIC
Number of Circuits: 2
Technology: Internal Switch
Voltage - Working: 425V
Voltage - Clamping: 850V
Part Status: Obsolete (End Of Life)
Supplier Device Package: SMD
Manufacturer Package: SMD 6.50mm x 4.00mm
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: TBU-PK085
SURGE SUPP TBU DL 100MA 850VIMP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Surge Suppressors | Surge Suppressors | Dataline and DC Signal Surge Suppressors |
| Product Number | TBU-PK085-100-WHTR-ND | 807683-TBU-PK085-100-WH | TBU-PK085-100-WH |
| Product Name | Surge Suppression ICs | Surge Suppression ICs - TBU-PK085-100-WH | Circuit Protection - Surge Suppression ICs |
| Application | SLIC |