The TBU-PK075-100-WH is a dual bidirectional high-speed surge protector for SLIC and telecom line applications, constructed with MOSFET technology and housed in a surface-mount DFN package. It withstands peak impulse voltages up to 750 V and continuous AC RMS voltages up to 400 V, with a trigger current of 100 to 200 mA and a response time of 1 µs. The device blocks surges up to its rated voltage and automatically resets when voltage falls below 10 to 22 V. It operates from -55 °C to +125 °C, has a maximum junction temperature of +125 °C, and meets RoHS compliance. Thermal resistance is 110 °C/W (one side) or 65 °C/W (both sides) on FR4 with minimum pad layout. Agency approvals include UL File Number E315805 and compliance with GR-1089-CORE and ITU-T standards when used with appropriate overvoltage protection devices.
DUAL 80OHM BI-DIRECTIONAL TBU Product overview: TBU-PK075-100-WH from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80OHM. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Dual, 80OHM, Circuit Protection Fuse, Surge Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 152-TBU-PK075-100-WH
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 152-TBU-PK075-100-WH |
| Product Name | Dual 80OHM Circuit Protection Fuse |
| Mounting | Surface Mount |