Manufacturer: Bourns Inc.
Win Source Part Number: 806125-TBU-KE050-200
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Number of Circuits: 1
Technology: Internal Switch
Voltage - Working: 250V
Voltage - Clamping: 500V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 2-DFN (2.5x 5)
Manufacturer Package: 2-VDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: TBU-KE050
| Win Source Electronics | |
|---|---|
| Product Category | Surge Suppressors |
| Product Number | 806125-TBU-KE050-200-WH |
| Product Name | Surge Suppression ICs - TBU-KE050-200-WH |
| Mounting | PCB |