SURGE SUPP TBU 100MA 250V SMD
Manufacturer: Bourns Inc.
Win Source Part Number: 899107-TBU-KE025-100
Series: TBU®
Package: Reel - TR
Package: 2-VDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TBU-KE025
Categories: Circuit Protection
Case / Package: 2-DFN (2.5x 5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
SURGE SUPP TBU 100MA 250V SMD
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Surge Suppressors | Surge Suppressors | Dataline and DC Signal Surge Suppressors |
| Product Number | TBU-KE025-100-WH-ND | 899107-TBU-KE025-100-WH | TBU-KE025-100-WH |
| Product Name | Surge Suppression ICs | Surge Suppression ICs - TBU-KE025-100-WH | Circuit Protection - Surge Suppression ICs |
| Application | General Purpose |