DUAL BI-DIR TBU 550V 300MA
DUAL BI-DIR TBU 550V 300MA
DUAL BI-DIR TBU 550V 300MA
Win Source Part Number: 1058352-TBU-DF055-30
Category: Circuit Protection>Surge Suppression ICs
Series: TBU®
Package: Tape & Reel
Applications: General Purpose
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Internal Switch
Voltage - Clamping: 550V
Package / Case: 6-TDFN
Supplier Device Package: 6-DFN (6.5x5.5)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: Bourns Inc.
Other Names: 118-TBU-DF055-300-WH
Base Product Number: TBU-DF055
DUAL BI-DIR TBU 550V 300MA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Surge Suppressors | Surge Suppressors | Dataline and DC Signal Surge Suppressors |
| Product Number | 118-TBU-DF055-300-WHDKR-ND | 1058352-TBU-DF055-300-WH | TBU-DF055-300-WH |
| Product Name | Surge Suppression ICs | Circuit Protection - Surge Suppression ICs | Circuit Protection - Surge Suppression ICs |
| Application | General Purpose |