SURGE SUPP TBU 850VIMP SMD
Manufacturer: Bourns Inc.
Win Source Part Number: 1264358-TBU-CX085-VT
Series: TBU
Packaging: Reel - TR
Package: SMD 4.00mm x 8.25mm
Applications: General
Number of Circuits: 2
Mounting: SMD
Technology: Internal Switch
Voltage - Working: 425V
Voltage - Clamping: 850V
Part Status: Obsolete(EOL)
Family Name: TBU-CX
Categories: Circuit Protection
Manufacturer Homepage: www.bourns.com
Manufacturer Package: SMD
Alternative Parts (Cross-Reference): TBU-CA085-100-WH; TBU-CA085-200-WH; TBU-CA085-050-WH;
Introduction Date: September 08, 2010
ECCN: EAR99
Country of Origin: China, Republic of Korea
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
SURGE SUPP TBU 850VIMP SMD
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Surge Suppressors | Surge Suppressors | Dataline and DC Signal Surge Suppressors |
| Product Number | TBU-CX085-VTC-WHTR-ND | 1264358-TBU-CX085-VTC-WH | TBU-CX085-VTC-WH |
| Product Name | Surge Suppression ICs | Surge Suppression ICs - TBU-CX085-VTC-WH | Circuit Protection - Surge Suppression ICs |
| Application | General Purpose |