Manufacturer: Bourns Inc.
Win Source Part Number: 1105595-TBU-CA085-50
Packaging: Reel - TR
Applications: General Purpose
Number of Circuits: 1
Mounting: SMD (SMT)
Technology: Internal Switch
Voltage - Working: 425V
Voltage - Clamping: 850V
Categories: Circuit Protection
Status: Active
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
SURGE SUPP TBU 500MA 850VIMP SMD
SURGE SUPP TBU 500MA 850VIMP SMD
SURGE SUPP TBU 500MA 850VIMP SMD
SURGE SUPP TBU 500MA 850VIMP SMD
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Surge Suppressors | Surge Suppressors | Dataline and DC Signal Surge Suppressors |
| Product Number | 1105595-TBU-CA085-500-WH | TBU-CA085-500-WHDKR-ND | TBU-CA085-500-WH |
| Product Name | Surge Suppression ICs - TBU-CA085-500-WH | Surge Suppression ICs | Circuit Protection - Surge Suppression ICs |
| Mounting | PCB |