Bourns, Inc. Surge Suppression ICs TBU-CA085-300-WH

Description
SURGE SUPP TBU 300MA 850VIMP SMD
Request a Quote Datasheet
Description
SURGE SUPP TBU 300MA 850VIMP SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression ICs - TBU-CA085-300-WHDKR-ND - DigiKey
Thief River Falls, MN, United States
Surge Suppression ICs
TBU-CA085-300-WHDKR-ND
Surge Suppression ICs TBU-CA085-300-WHDKR-ND
SURGE SUPP TBU 300MA 850VIMP SMD

SURGE SUPP TBU 300MA 850VIMP SMD

Buy Now Datasheet
Surge Suppression ICs - TBU-CA085-300-WHTR-ND - DigiKey
Thief River Falls, MN, United States
Surge Suppression ICs
TBU-CA085-300-WHTR-ND
Surge Suppression ICs TBU-CA085-300-WHTR-ND
SURGE SUPP TBU 300MA 850VIMP SMD

SURGE SUPP TBU 300MA 850VIMP SMD

Buy Now Datasheet
Surge Suppression ICs - TBU-CA085-300-WHCT-ND - DigiKey
Thief River Falls, MN, United States
Surge Suppression ICs
TBU-CA085-300-WHCT-ND
Surge Suppression ICs TBU-CA085-300-WHCT-ND
SURGE SUPP TBU 300MA 850VIMP SMD

SURGE SUPP TBU 300MA 850VIMP SMD

Buy Now Datasheet
Surge Suppression ICs - TBU-CA085-300-WH - 1105594-TBU-CA085-300-WH - Win Source Electronics
Laguna Hills, CA, United States
Surge Suppression ICs - TBU-CA085-300-WH
1105594-TBU-CA085-300-WH
Surge Suppression ICs - TBU-CA085-300-WH 1105594-TBU-CA085-300-WH
Manufacturer: Bourns Inc. Win Source Part Number: 1105594-TBU-CA085-30 0-WH Packaging: Reel - TR Applications: General Purpose Number of Circuits: 1 Mounting: SMD (SMT) Technology: Internal Switch Voltage - Working: 425V Voltage - Clamping: 850V Family Name: TBU-CA Categories: Circuit Protection Status: Active Case / Package: SMD Introduction Date: July 16, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Signal Processing, Computers & Computer Peripherals, Test & Measurement, Consumer Electronics

Manufacturer: Bourns Inc.
Win Source Part Number: 1105594-TBU-CA085-300-WH
Packaging: Reel - TR
Applications: General Purpose
Number of Circuits: 1
Mounting: SMD (SMT)
Technology: Internal Switch
Voltage - Working: 425V
Voltage - Clamping: 850V
Family Name: TBU-CA
Categories: Circuit Protection
Status: Active
Case / Package: SMD
Introduction Date: July 16, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Signal Processing, Computers & Computer Peripherals, Test & Measurement, Consumer Electronics

Buy Now Datasheet
Circuit Protection - Surge Suppression ICs - TBU-CA085-300-WH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Surge Suppression ICs
TBU-CA085-300-WH
Circuit Protection - Surge Suppression ICs TBU-CA085-300-WH
SURGE SUPP TBU 300MA 850VIMP SMD

SURGE SUPP TBU 300MA 850VIMP SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Surge Suppressors Surge Suppressors Dataline and DC Signal Surge Suppressors
Product Number TBU-CA085-300-WHDKR-ND 1105594-TBU-CA085-300-WH TBU-CA085-300-WH
Product Name Surge Suppression ICs Surge Suppression ICs - TBU-CA085-300-WH Circuit Protection - Surge Suppression ICs
Application General Purpose
Unlock Full Specs
to access all available technical data