SURGE SUPP TBU 500MA 650VIMP SMD
SURGE SUPP TBU 500MA 650VIMP SMD
SURGE SUPP TBU 500MA 650VIMP SMD
Manufacturer: Bourns Inc.
Win Source Part Number: 1105592-TBU-CA065-50
Packaging: Reel - TR
Applications: General Purpose
Number of Circuits: 1
Mounting: SMD (SMT)
Technology: Internal Switch
Voltage - Working: 300V
Voltage - Clamping: 650V
Categories: Circuit Protection
Status: Active
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
SURGE SUPP TBU 500MA 650VIMP SMD
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Surge Suppressors | Surge Suppressors | Dataline and DC Signal Surge Suppressors |
| Product Number | TBU-CA065-500-WHDKR-ND | 1105592-TBU-CA065-500-WH | TBU-CA065-500-WH |
| Product Name | Surge Suppression ICs | Surge Suppression ICs - TBU-CA065-500-WH | Circuit Protection - Surge Suppression ICs |
| Application | General Purpose |