Manufacturer: Bourns Inc.
Win Source Part Number: 1105590-TBU-CA065-20
Packaging: Reel - TR
Applications: General Purpose
Number of Circuits: 1
Mounting: SMD (SMT)
Technology: Internal Switch
Voltage - Working: 300V
Voltage - Clamping: 650V
Family Name: TBU-CA
Categories: Circuit Protection
Status: Active
Case / Package: SMD
Introduction Date: July 16, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Building Automation, Communications & Networking, Security, Industrial
SURGE SUPP TBU 200MA 650VIMP SMD
SURGE SUPP TBU 200MA 650VIMP SMD
SURGE SUPP TBU 200MA 650VIMP SMD
SURGE SUPP TBU 200MA 650VIMP SMD
1 Surface MountType 300V SMD,6.5x4mm Surge Suppressors ROHS
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Surge Suppressors | Surge Suppressors | Dataline and DC Signal Surge Suppressors | Surge Suppressors |
| Product Number | 1105590-TBU-CA065-200-WH | TBU-CA065-200-WHDKR-ND | TBU-CA065-200-WH | TBU-CA065-200-WH |
| Product Name | Surge Suppression ICs - TBU-CA065-200-WH | Surge Suppression ICs | Circuit Protection - Surge Suppression ICs | TVS/Fuse/Board Level Protection >> Surge Suppressors |
| Mounting | PCB | Surface MountType |