Bourns, Inc. Surge Suppression ICs TBU-CA050-500-WH

Description
SURGE SUPP TBU 500MA 500VIMP SMD
Request a Quote Datasheet
Description
SURGE SUPP TBU 500MA 500VIMP SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression ICs - TBU-CA050-500-WHCT-ND - DigiKey
Thief River Falls, MN, United States
Surge Suppression ICs
TBU-CA050-500-WHCT-ND
Surge Suppression ICs TBU-CA050-500-WHCT-ND
SURGE SUPP TBU 500MA 500VIMP SMD

SURGE SUPP TBU 500MA 500VIMP SMD

Buy Now Datasheet
Surge Suppression ICs - TBU-CA050-500-WHDKR-ND - DigiKey
Thief River Falls, MN, United States
Surge Suppression ICs
TBU-CA050-500-WHDKR-ND
Surge Suppression ICs TBU-CA050-500-WHDKR-ND
SURGE SUPP TBU 500MA 500VIMP SMD

SURGE SUPP TBU 500MA 500VIMP SMD

Buy Now Datasheet
Surge Suppression ICs - TBU-CA050-500-WHTR-ND - DigiKey
Thief River Falls, MN, United States
Surge Suppression ICs
TBU-CA050-500-WHTR-ND
Surge Suppression ICs TBU-CA050-500-WHTR-ND
SURGE SUPP TBU 500MA 500VIMP SMD

SURGE SUPP TBU 500MA 500VIMP SMD

Buy Now Datasheet
Surge Suppression ICs - TBU-CA050-500-WH - 807713-TBU-CA050-500-WH - Win Source Electronics
Laguna Hills, CA, United States
Surge Suppression ICs - TBU-CA050-500-WH
807713-TBU-CA050-500-WH
Surge Suppression ICs - TBU-CA050-500-WH 807713-TBU-CA050-500-WH
Manufacturer: Bourns Inc. Win Source Part Number: 807713-TBU-CA050-500 -WH Packaging: Reel Mounting Style: SMD Applications: Use For General Number of Circuits: 1 Technology: Internal Switch Voltage - Working: 250V Voltage - Clamping: 500V Supplier Device Package: SMD Manufacturer Package: SMD 6.50mm x 4.00mm Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: TBU-CA050

Manufacturer: Bourns Inc.
Win Source Part Number: 807713-TBU-CA050-500-WH
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Number of Circuits: 1
Technology: Internal Switch
Voltage - Working: 250V
Voltage - Clamping: 500V
Supplier Device Package: SMD
Manufacturer Package: SMD 6.50mm x 4.00mm
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: TBU-CA050

Buy Now
Circuit Protection - Surge Suppression ICs - TBU-CA050-500-WH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Surge Suppression ICs
TBU-CA050-500-WH
Circuit Protection - Surge Suppression ICs TBU-CA050-500-WH
SURGE SUPP TBU 500MA 500VIMP SMD

SURGE SUPP TBU 500MA 500VIMP SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Surge Suppressors Surge Suppressors Dataline and DC Signal Surge Suppressors
Product Number TBU-CA050-500-WHCT-ND 807713-TBU-CA050-500-WH TBU-CA050-500-WH
Product Name Surge Suppression ICs Surge Suppression ICs - TBU-CA050-500-WH Circuit Protection - Surge Suppression ICs
Application General Purpose
Unlock Full Specs
to access all available technical data