Bourns, Inc. Transient Blocking Unit; Suppressor Type Bourns TBU-CA050-500-WH

Description
TRANSIENT BLOCKING UNIT; Suppressor Type:Data Line; Peak Surge Current:-; Product Range:TBU-CA Series; Diode Case Style:DFN; Diode Type:ESD Protection; Operating Voltage:500V; Response Time:1µs; Voltage Rating:500V RoHS Compliant: Yes
Datasheet
Description
TRANSIENT BLOCKING UNIT; Suppressor Type:Data Line; Peak Surge Current:-; Product Range:TBU-CA Series; Diode Case Style:DFN; Diode Type:ESD Protection; Operating Voltage:500V; Response Time:1µs; Voltage Rating:500V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transient Blocking Unit; Suppressor Type Bourns - 83R7176 - Newark, An Avnet Company
Chicago, IL, United States
Transient Blocking Unit; Suppressor Type Bourns
83R7176
Transient Blocking Unit; Suppressor Type Bourns 83R7176
TRANSIENT BLOCKING UNIT; Suppressor Type:Data Line; Peak Surge Current:-; Product Range:TBU-CA Series; Diode Case Style:DFN; Diode Type:ESD Protection; Operating Voltage:500V; Response Time:1µs; Voltage Rating:500V RoHS Compliant: Yes

TRANSIENT BLOCKING UNIT; Suppressor Type:Data Line; Peak Surge Current:-; Product Range:TBU-CA Series; Diode Case Style:DFN; Diode Type:ESD Protection; Operating Voltage:500V; Response Time:1µs; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 83R7176
Product Name Transient Blocking Unit; Suppressor Type Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
Diode and Rectifier - 284-SMP1304-999 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details